☰
DC1785A
DC1785A
Obsolete
Description:  BOARD DEMO LTC2991
Manufacturer:  Analog Devices
Datasheet:   DC1785A Datasheet
History Price: Obsolete
In Stock: 42825
DC1785A Specification
Specification
Part No
DC1785A
Category
Sensor Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
I2C
Sensitivity
?癈
Voltage - Supply
2.9V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LTC2991
DC1785A PDF Datasheet
DC1785A Compare Parts
  • DC1785A vs DC1767A
  • DC1785A vs DC112A-B
  • DC1785A vs DC1871A
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!