☰
DC1772A
DC1772A
Active
Description:  BOARD DEMO FOR LT3761EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1772A Datasheet
History Price: $178.32
In Stock: 35760
DC1772A Specification
Specification
Part No
DC1772A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Non-Isolated
Voltage - Output
60V
Features
Dimmable
Voltage - Input
8V ~ 60V
Supplied Contents
Board(s)
Utilized IC / Part
LT3761
DC1772A PDF Datasheet
DC1772A Related Parts
DC1019A
DC1019A
Analog Devices
EVAL BOARD FOR LT3497
DC1039A-A
DC1039A-A
Analog Devices
BOARD EVAL FOR LTC3207EUF
DC1124A
DC1124A
Analog Devices
BOARD DEMO FOR LT3591EDDB
DC1160A
DC1160A
Analog Devices
BOARD EVAL LED DRIVER LT3518
DC1166A
DC1166A
Analog Devices
BOARD EVAL FOR LT3590EDC
DC1187A
DC1187A
Analog Devices
BOARD EVAL FOR LTC3212EDDB
DC1205A
DC1205A
Analog Devices
BOARD EVAL LED DRIVER LT3592
DC1224A
DC1224A
Analog Devices
BOARD EVAL FOR LT3593DCB
DC1265A-A
DC1265A-A
Analog Devices
BOARD DEMO FOR LTC3220EPF
DC1268B-A
DC1268B-A
Analog Devices
BOARD DEMO FOR LT3755EUD-2
DC1268B-B
DC1268B-B
Analog Devices
BOARD DEMO FOR LT3755EUD-1
DC1274A
DC1274A
Analog Devices
BOARD DEMO LTM8040
DC1772A Compare Parts
  • DC1772A vs DC1930A
  • DC1772A vs DC1831A
  • DC1772A vs DC1827A
  • DC1772A vs DC1816B
  • DC1772A vs DC1784B
  • DC1772A vs DC1784A
  • DC1772A vs DC1744A
  • DC1772A vs DC1706A
  • DC1772A vs DC1666A
  • DC1772A vs DC1612A-B
  • DC1772A vs DC1612A-A
  • DC1772A vs DC1608A
  • DC1772A vs DC1595A
  • DC1772A vs DC1573A
  • DC1772A vs DC1552A
  • DC1772A vs DC1521A
  • DC1772A vs DC1511A-B
  • DC1772A vs DC1511A-A
  • DC1772A vs DC1497A
  • DC1772A vs DC1482A
  • DC1772A vs DC1470A
  • DC1772A vs DC1406A
  • DC1772A vs DC1405A
  • DC1772A vs DC1327B
  • DC1772A vs DC1319B-B
  • DC1772A vs DC1319A-B
  • DC1772A vs DC1315A
  • DC1772A vs DC1309A
  • DC1772A vs DC1288A
  • DC1772A vs DC1285A
  • DC1772A vs DC1279A
  • DC1772A vs DC1274A
  • DC1772A vs DC1268B-B
  • DC1772A vs DC1268B-A
  • DC1772A vs DC1265A-A
  • DC1772A vs DC1224A
  • DC1772A vs DC1205A
  • DC1772A vs DC1187A
  • DC1772A vs DC1166A
  • DC1772A vs DC1160A
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.