Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Analog Devices DC1645A
DC1645A
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
LTM8061EV DEMO BOARD -32V, 2A MO
Manufacturer:
Analog Devices
Datasheet:
DC1645A Datasheet
History Price: Obsolete
In Stock: 7740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC1645A Specification
Specification
Part No
DC1645A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
?Module?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
-
Utilized IC / Part
LTM8061
Primary Attributes
-
Supplied Contents
Board(s)
DC1645A PDF Datasheet
DC1645A Datasheet
Click and Download: DC1645A Datasheet
DC1645A Related Parts
DC1007C
Analog Devices
LTC4088EDE DEMO BOARD HIGH EFFIC
DC1016A-A
Analog Devices
DEMOBOARD FOR LT6557
DC1016A-B
Analog Devices
LTC6557/LT6558 550 MHZ GAIN OF 1
DC1018B-A
Analog Devices
DEMO BOARD FOR LT4356-1
DC1018B-C
Analog Devices
DEMO BOARD FOR LT4356-3
DC1020A
Analog Devices
BOARD EVAL FOR LTC3555
DC1029A
Analog Devices
EVAL BOARD FOR LTC2928
DC1029B
Analog Devices
EVAL BOARD FOR LTC2928
DC102A
Analog Devices
BOARD EVAL FOR LT1336
DC1033B
Analog Devices
DEMO BOARD FOR LTC2952
DC103A
Analog Devices
BOARD DEMO FOR LT1511
DC1049A
Analog Devices
EVAL BOARD FOR LTC4264
DC1645A Compare Parts
DC1645A vs DC1978A
DC1645A vs DC1977A-B
DC1645A vs DC1969A-B
DC1645A vs DC1964A
DC1645A vs DC1962C-KIT
DC1645A vs DC1962C
DC1645A vs DC1959B-B
DC1645A vs DC1959B-A
DC1645A vs DC1959A-C
DC1645A vs DC1959A-B
DC1645A vs DC1959A-A
DC1645A vs DC1957A
DC1645A vs DC1954A-D
DC1645A vs DC1954A-C
DC1645A vs DC1954A-B
DC1645A vs DC1954A-A
DC1645A vs DC1942C
DC1645A vs DC1941D
DC1645A vs DC1937B
DC1645A vs DC1935A-B
DC1645A vs DC1935A-A
DC1645A vs DC1926A
DC1645A vs DC1907A
DC1645A vs DC1904A
DC1645A vs DC1903A-B
DC1645A vs DC1903A-A
DC1645A vs DC1902B
DC1645A vs DC1899A-B
DC1645A vs DC1899A-A
DC1645A vs DC1894B
DC1645A vs DC1887A
DC1645A vs DC1886B-B
DC1645A vs DC1886A
DC1645A vs DC1880A
DC1645A vs DC1858A
DC1645A vs DC1851A
DC1645A vs DC1850A-B
DC1645A vs DC1850A-A
DC1645A vs DC1846A-A
DC1645A vs DC1843B
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.