Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC147A-C
DC147A-C
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR LT1339CN
Manufacturer:
Analog Devices
Datasheet:
DC147A-C Datasheet
History Price: $186.42
In Stock: 29110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC147A-C Specification
Specification
Part No
DC147A-C
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1339
Power - Output
-
DC147A-C PDF Datasheet
DC147A-C Datasheet
Click and Download: DC147A-C Datasheet
DC147A-C Related Parts
DC1015A
Analog Devices
BOARD EVAL FOR LTC3602EUF
DC1023A
Analog Devices
BOARD DEMO FOR LT3505EDD
DC1024A-A
Analog Devices
BOARD DEMO FOR LT3494EDDB
DC1024A-B
Analog Devices
BOARD DEMO FOR LT3494AEDDB
DC1028A
Analog Devices
EVAL BOARD BUCK REG LT3513
DC1031A-A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-B
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-C
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1032A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1037A
Analog Devices
BOARD EVAL FOR LT3470EDDB
DC1038A-A
Analog Devices
EVAL BOARD FOR LT3837
DC1038A-B
Analog Devices
EVAL BOARD FOR LT3837
DC147A-C Compare Parts
DC147A-C vs DC1998A
DC147A-C vs DC1997A-B
DC147A-C vs DC1997A-A
DC147A-C vs DC1994A
DC147A-C vs DC1992A
DC147A-C vs DC1989B-C
DC147A-C vs DC1989B-B
DC147A-C vs DC1989B-A
DC147A-C vs DC1989A-C
DC147A-C vs DC1989A-B
DC147A-C vs DC1989A-A
DC147A-C vs DC1988A
DC147A-C vs DC1987A
DC147A-C vs DC1980A
DC147A-C vs DC1976A-B
DC147A-C vs DC1976A-A
DC147A-C vs DC1973A
DC147A-C vs DC1963A
DC147A-C vs DC1961A
DC147A-C vs DC195A
DC147A-C vs DC1958A
DC147A-C vs DC1956A
DC147A-C vs DC1953A
DC147A-C vs DC194A-B
DC147A-C vs DC194A-A
DC147A-C vs DC1949A
DC147A-C vs DC1940A
DC147A-C vs DC1939A
DC147A-C vs DC1934A
DC147A-C vs DC1928A
DC147A-C vs DC1924A
DC147A-C vs DC1923A
DC147A-C vs DC1922A
DC147A-C vs DC1921A
DC147A-C vs DC1909A
DC147A-C vs DC1905A
DC147A-C vs DC1901A
DC147A-C vs DC1900A
DC147A-C vs DC1898A
DC147A-C vs DC1897B
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!