Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1464A
DC1464A
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR LTC6412
Manufacturer:
Analog Devices
Datasheet:
DC1464A Datasheet
History Price: $118.88
In Stock: 10320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC1464A Specification
Specification
Part No
DC1464A
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Variable Gain
Output Type
Differential
Slew Rate
-
Voltage - Supply, Single/Dual
800 MHz
Board Type
70 mA
Supplied Contents
110 mA
Utilized IC / Part
3V ~ 3.6V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LTC6412
DC1464A PDF Datasheet
DC1464A Datasheet
Click and Download: DC1464A Datasheet
DC1464A Related Parts
DC1103A
Analog Devices
LTC6410-6 IF AMPLIFIER DEMO CIRC
DC1108A
Analog Devices
EVAL BOARD FOR LT6411
DC1113A
Analog Devices
LTC6102 CURRENT SENSE DEMO BOARD
DC1114A
Analog Devices
LT6100 CURRENT SENSE DEMO BOARD
DC1115A
Analog Devices
LTC6101 CURRENT SENSE DEMO BOARD
DC1116A
Analog Devices
LTC6103 CURRENT SENSE DEMO BOARD
DC1117A
Analog Devices
LTC6104 CURRENT SENSE DEMO BOARD
DC1147A-A
Analog Devices
EVAL BOARD FOR LTC6404-1
DC1147A-C
Analog Devices
LTC6404-4 DEMO CIRCUIT
DC1147A-D
Analog Devices
EVAL BOARD FOR LTC6406
DC1147A-E
Analog Devices
EVAL BOARD FOR LTC6403-1
DC1147A-F
Analog Devices
EVAL BOARD FOR LTC6405
DC1464A Compare Parts
DC1464A vs DC1833A
DC1464A vs DC1774A-C
DC1464A vs DC1774A-B
DC1464A vs DC1774A-A
DC1464A vs DC1699A-B
DC1464A vs DC1699A-A
DC1464A vs DC1698A-C
DC1464A vs DC1698A-B
DC1464A vs DC1698A-A
DC1464A vs DC1660B
DC1464A vs DC1639A
DC1464A vs DC1591A
DC1464A vs DC1538A
DC1464A vs DC1536A
DC1464A vs DC1418A-D
DC1464A vs DC1418A-C
DC1464A vs DC1418A-A
DC1464A vs DC1417A
DC1464A vs DC1416B
DC1464A vs DC1363A
DC1464A vs DC1299A-A
DC1464A vs DC1287A
DC1464A vs DC1264A
DC1464A vs DC1240A
DC1464A vs DC1192A
DC1464A vs DC1150A
DC1464A vs DC1147A-F
DC1464A vs DC1147A-E
DC1464A vs DC1147A-D
DC1464A vs DC1147A-C
DC1464A vs DC1147A-A
DC1464A vs DC1117A
DC1464A vs DC1116A
DC1464A vs DC1115A
DC1464A vs DC1114A
DC1464A vs DC1113A
DC1464A vs DC1108A
DC1464A vs DC1103A
DC1464A vs DC1600A
DC1464A vs DC1418A-B
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks