☰
DC1407A
DC1407A
Active
Description:  BOARD EVAL FOR LT3011EMS12E
Manufacturer:  Analog Devices
Datasheet:   DC1407A Datasheet
History Price: $95.1
In Stock: 41200
DC1407A Specification
Specification
Part No
DC1407A
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
3.3V or 5V
Current - Output
50mA
Voltage - Input
3V ~ 80V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3011
DC1407A PDF Datasheet
DC1407A Related Parts
DC1156A
DC1156A
Analog Devices
BOARD DEMO FOR LT3009EDC
DC1283A
DC1283A
Analog Devices
EVAL BOARD LDO REG LTC3025-1
DC1368A
DC1368A
Analog Devices
BOARD DEMO FOR LT3080EDD-1
DC1433A
DC1433A
Analog Devices
BOARD DEMO FOR LT3070EUFD
DC1434A
DC1434A
Analog Devices
BOARD DEMO FOR LT3071EUFD
DC1515A
DC1515A
Analog Devices
LT3050EDDB DEMO BOARD: 45V/100MA
DC1622A
DC1622A
Analog Devices
BOARD DEMO FOR LT3032IDE
DC1728A
DC1728A
Analog Devices
BOARD DEMO FOR LT3015
DC1729A
DC1729A
Analog Devices
BOARD EVAL FOR LT3086
DC1865A
DC1865A
Analog Devices
EVAL BOARD LDO REG LT3055
DC1870A
DC1870A
Analog Devices
EVAL BOARD LDO REG LT3081
DC1938A
DC1938A
Analog Devices
LT3072 DEMO BOARD 2X2.5A PROGRMB
DC1407A Compare Parts
  • DC1407A vs DC1938A
  • DC1407A vs DC1870A
  • DC1407A vs DC1865A
  • DC1407A vs DC1729A
  • DC1407A vs DC1728A
  • DC1407A vs DC1622A
  • DC1407A vs DC1515A
  • DC1407A vs DC1434A
  • DC1407A vs DC1433A
  • DC1407A vs DC1368A
  • DC1407A vs DC1283A
  • DC1407A vs DC1156A
  • DC1407A vs DC1855A
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.