☰
DC1386A
DC1386A
Obsolete
Description:  BOARD DEMO LTM8032
Manufacturer:  Analog Devices
Datasheet:   DC1386A Datasheet
History Price: Obsolete
In Stock: 13565
DC1386A Specification
Specification
Part No
DC1386A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
?Module?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
2A
Voltage - Input
5.5V ~ 36V
Regulator Topology
Buck
Frequency - Switching
600kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTM8032
Power - Output
-
DC1386A Related Parts
DC1015A
DC1015A
Analog Devices
BOARD EVAL FOR LTC3602EUF
DC1023A
DC1023A
Analog Devices
BOARD DEMO FOR LT3505EDD
DC1024A-A
DC1024A-A
Analog Devices
BOARD DEMO FOR LT3494EDDB
DC1024A-B
DC1024A-B
Analog Devices
BOARD DEMO FOR LT3494AEDDB
DC1028A
DC1028A
Analog Devices
EVAL BOARD BUCK REG LT3513
DC1031A-A
DC1031A-A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-B
DC1031A-B
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-C
DC1031A-C
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1032A
DC1032A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1037A
DC1037A
Analog Devices
BOARD EVAL FOR LT3470EDDB
DC1038A-A
DC1038A-A
Analog Devices
EVAL BOARD FOR LT3837
DC1038A-B
DC1038A-B
Analog Devices
EVAL BOARD FOR LT3837
DC1386A Compare Parts
  • DC1386A vs DC1998A
  • DC1386A vs DC1997A-B
  • DC1386A vs DC1997A-A
  • DC1386A vs DC1994A
  • DC1386A vs DC1992A
  • DC1386A vs DC1989B-C
  • DC1386A vs DC1989B-B
  • DC1386A vs DC1989B-A
  • DC1386A vs DC1989A-C
  • DC1386A vs DC1989A-B
  • DC1386A vs DC1989A-A
  • DC1386A vs DC1988A
  • DC1386A vs DC1987A
  • DC1386A vs DC1980A
  • DC1386A vs DC1976A-B
  • DC1386A vs DC1976A-A
  • DC1386A vs DC1973A
  • DC1386A vs DC1963A
  • DC1386A vs DC1961A
  • DC1386A vs DC195A
  • DC1386A vs DC1958A
  • DC1386A vs DC1956A
  • DC1386A vs DC1953A
  • DC1386A vs DC194A-B
  • DC1386A vs DC194A-A
  • DC1386A vs DC1949A
  • DC1386A vs DC1940A
  • DC1386A vs DC1939A
  • DC1386A vs DC1934A
  • DC1386A vs DC1928A
  • DC1386A vs DC1924A
  • DC1386A vs DC1923A
  • DC1386A vs DC1922A
  • DC1386A vs DC1921A
  • DC1386A vs DC1909A
  • DC1386A vs DC1905A
  • DC1386A vs DC1901A
  • DC1386A vs DC1900A
  • DC1386A vs DC1898A
  • DC1386A vs DC1897B
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!