Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Analog Devices DC1048A
DC1048A
Active
RF Evaluation and Development Kits, Boards
Description:
BOARD DEMO FOR LT5575EUF
Manufacturer:
Analog Devices
Datasheet:
DC1048A Datasheet
History Price: $186.42
In Stock: 46265
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC1048A Specification
Specification
Part No
DC1048A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Demodulator
For Use With/Related Products
800MHz ~ 2.7GHz
Supplied Contents
LT5575
Type
Board(s)
DC1048A PDF Datasheet
DC1048A Datasheet
Click and Download: DC1048A Datasheet
DC1048A Related Parts
DC1027A
Analog Devices
EVAL BOARD FOR LT5560
DC1120A
Analog Devices
DEMO BOARD FOR THE LT5538IDD
DC1131A
Analog Devices
BOARD DEMO FOR LT5557EUF
DC1233A-A
Analog Devices
LT5579IUH 456MHZ MIX DEMO BOARD
DC1233A-B
Analog Devices
EVAL BOARD FOR LT5579IUH
DC1233A-C
Analog Devices
EVAL BOARD FOR LT5579IUH
DC1233A-D
Analog Devices
LT5579IUH 240MHZ MIX DEMO BOARD
DC1241B-AD
Analog Devices
BOARD EVAL LTM9001-AD
DC1241B-BA
Analog Devices
BOARD EVAL LTM9001-BA
DC1250A-AA
Analog Devices
BOARD EVAL LTM9001-AA
DC1250A-AD
Analog Devices
BOARD EVAL LTM9001-AD
DC1250A-BA
Analog Devices
BOARD EVAL LTM9001-BA
DC1048A Compare Parts
DC1048A vs DC1983A
DC1048A vs DC1931B
DC1048A vs DC1885A
DC1048A vs DC1861A
DC1048A vs DC1719A
DC1048A vs DC1710A-D
DC1048A vs DC1710A-C
DC1048A vs DC1710A-B
DC1048A vs DC1710A-A
DC1048A vs DC1670A
DC1048A vs DC1662A
DC1048A vs DC1646A
DC1048A vs DC1642A-AB
DC1048A vs DC1642A-AA
DC1048A vs DC1638A
DC1048A vs DC1599A
DC1048A vs DC1545A-B
DC1048A vs DC1545A-A
DC1048A vs DC1528A
DC1048A vs DC1524A-A
DC1048A vs DC1513B-AD
DC1048A vs DC1513B-AC
DC1048A vs DC1513B-AB
DC1048A vs DC1513B-AA
DC1048A vs DC1455A
DC1048A vs DC1437B-AB
DC1048A vs DC1431A-C
DC1048A vs DC1431A-B
DC1048A vs DC1431A-A
DC1048A vs DC1398A-GA
DC1048A vs DC1314A
DC1048A vs DC1298A-LA
DC1048A vs DC1298A-AA
DC1048A vs DC1250A-BA
DC1048A vs DC1250A-AD
DC1048A vs DC1250A-AA
DC1048A vs DC1241B-BA
DC1048A vs DC1241B-AD
DC1048A vs DC1233A-D
DC1048A vs DC1233A-C
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B