Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC092A-A
DC092A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC1550LCS8 - -4.1V OUTPUT GAAS
Manufacturer:
Analog Devices
Datasheet:
DC092A-A Datasheet
History Price: $124.28
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC092A-A Specification
Specification
Part No
DC092A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
-4.1V
Voltage - Input
-
Regulator Topology
4.5V ~ 6.5V
Frequency - Switching
Inverting
Board Type
900kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
LTC1550-4.1
DC092A-A PDF Datasheet
DC092A-A Datasheet
Click and Download: DC092A-A Datasheet
DC092A-A Related Parts
DC053A-A
Analog Devices
BOARD EVAL FOR LT1372CS8
DC053A-B
Analog Devices
BOARD EVAL FOR LT1377CS8
DC088A
Analog Devices
EVAL BOARD BOOST REG LT1304-5
DC093A
Analog Devices
BOARD EVAL FOR LT1371CR
DC094A
Analog Devices
BOARD EVAL FOR LTC1435
DC097A-A
Analog Devices
EVAL BOARD BOOST REG LT1307
DC097A-B
Analog Devices
EVAL BOARD BOOST REG LT1307
DC014A
Analog Devices
BOARD EVAL FOR LT1076CT
DC024A-B
Analog Devices
BOARD EVAL FOR LTC1149CS
DC024A-C
Analog Devices
BOARD EVAL FOR LTC1149CS
DC024A-D
Analog Devices
BOARD EVAL FOR LTC1149CS
DC027A
Analog Devices
BOARD EVAL FOR LTC1149CS
DC092A-A Compare Parts
DC092A-A vs DC097A-A
DC092A-A vs DC094A
DC092A-A vs DC093A
DC092A-A vs DC088A
DC092A-A vs DC053A-B
DC092A-A vs DC053A-A
DC092A-A vs DC092A-B
DC092A-A vs DC059A-C
DC092A-A vs DC059A-B
DC092A-A vs DC059A-A
DC092A-A vs DC049A-B
DC092A-A vs DC049A-A
DC092A-A vs DC027A
DC092A-A vs DC024A-D
DC092A-A vs DC024A-C
DC092A-A vs DC024A-B
DC092A-A vs DC014A
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.