ADRV9375-W/PCBZ
ADRV9375-W/PCBZ
Active
Description:  WIDEBAND BOARD 2600 MHZ MATCHING
Manufacturer:  Analog Devices
History Price: $2094.52
In Stock: 37175
ADRV9375-W/PCBZ Specification
Specification
Part No
ADRV9375-W/PCBZ
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
300MHz ~ 6GHz
Supplied Contents
AD9375
Type
Board(s)
ADRV9375-W/PCBZ PDF Datasheet
ADRV9375-W/PCBZ Related Parts
ADRF5019-EVALZ
ADRF5019-EVALZ
Analog Devices
ADRF5019 EVAL BOARD
ADRF5020-EVALZ
ADRF5020-EVALZ
Analog Devices
EVAL BOARD ADRF5020
ADRF5021-EVALZ
ADRF5021-EVALZ
Analog Devices
ADRF5021 EVAL BOARD
ADRF5024-EVALZ
ADRF5024-EVALZ
Analog Devices
EVAL BOARD
ADRF5025-EVALZ
ADRF5025-EVALZ
Analog Devices
EVAL BOARD
ADRF5026-EVALZ
ADRF5026-EVALZ
Analog Devices
DEVELOPMENT AMPLIFIER
ADRF5026-EVALZ-240
ADRF5026-EVALZ-240
Analog Devices
EVAL BOARD
ADRF5026-EVALZ-292
ADRF5026-EVALZ-292
Analog Devices
EVAL BOARD
ADRF5027-EVALZ
ADRF5027-EVALZ
Analog Devices
DEVELOPMENT AMPLIFIER
ADRF5040-EVALZ
ADRF5040-EVALZ
Analog Devices
ADRF5040 EVAL BOARD
ADRF5042-EVALZ
ADRF5042-EVALZ
Analog Devices
EVAL BOARD FOR ADRF5042
ADRF5044-EVALZ
ADRF5044-EVALZ
Analog Devices
EVAL BOARD FOR ADRF5044
ADRV9375-W/PCBZ Compare Parts
  • ADRV9375-W/PCBZ vs ADRV9375-N/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9371-W/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9371-N/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9026-MB/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9026-HB/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9009-W/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9008-2W/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9008-1W/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9002NP/W2/PCBZ
  • ADRV9375-W/PCBZ vs ADRV9002NP/W1/PCBZ
  • ADRV9375-W/PCBZ vs ADRV2CRR-FMC
  • ADRV9375-W/PCBZ vs ADRV1CRR-FMC
  • ADRV9375-W/PCBZ vs ADRV1CRR-BOB
  • ADRV9375-W/PCBZ vs ADRF6821-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6820-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6807-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6806-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6801-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6780-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6720-27-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6703-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6702-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6701-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6655-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6650-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6620-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6614-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6612-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6604-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6603-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6602-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6601-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6521-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6520-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6518-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6516-EVALZ
  • ADRV9375-W/PCBZ vs ADRF6510-EVALZ
  • ADRV9375-W/PCBZ vs ADRF5740-EVALZ-292
  • ADRV9375-W/PCBZ vs ADRF5740-EVALZ-185
  • ADRV9375-W/PCBZ vs ADRF5731-EVALZ
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!