ADRF6780-EVALZ
ADRF6780-EVALZ
Active
Description:  EVAL BOARD FOR ADRF6780
Manufacturer:  Analog Devices
History Price: $519.12
In Stock: 46400
ADRF6780-EVALZ Specification
Specification
Part No
ADRF6780-EVALZ
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Upconverter
For Use With/Related Products
5.9GHz ~ 23.6GHz
Supplied Contents
ADRF6780
Type
Board(s)
ADRF6780-EVALZ PDF Datasheet
ADRF6780-EVALZ Related Parts
ADRF5019-EVALZ
ADRF5019-EVALZ
Analog Devices
ADRF5019 EVAL BOARD
ADRF5020-EVALZ
ADRF5020-EVALZ
Analog Devices
EVAL BOARD ADRF5020
ADRF5021-EVALZ
ADRF5021-EVALZ
Analog Devices
ADRF5021 EVAL BOARD
ADRF5024-EVALZ
ADRF5024-EVALZ
Analog Devices
EVAL BOARD
ADRF5025-EVALZ
ADRF5025-EVALZ
Analog Devices
EVAL BOARD
ADRF5026-EVALZ
ADRF5026-EVALZ
Analog Devices
DEVELOPMENT AMPLIFIER
ADRF5026-EVALZ-240
ADRF5026-EVALZ-240
Analog Devices
EVAL BOARD
ADRF5026-EVALZ-292
ADRF5026-EVALZ-292
Analog Devices
EVAL BOARD
ADRF5027-EVALZ
ADRF5027-EVALZ
Analog Devices
DEVELOPMENT AMPLIFIER
ADRF5040-EVALZ
ADRF5040-EVALZ
Analog Devices
ADRF5040 EVAL BOARD
ADRF5042-EVALZ
ADRF5042-EVALZ
Analog Devices
EVAL BOARD FOR ADRF5042
ADRF5044-EVALZ
ADRF5044-EVALZ
Analog Devices
EVAL BOARD FOR ADRF5044
ADRF6780-EVALZ Compare Parts
  • ADRF6780-EVALZ vs ADRV9375-W/PCBZ
  • ADRF6780-EVALZ vs ADRV9375-N/PCBZ
  • ADRF6780-EVALZ vs ADRV9371-W/PCBZ
  • ADRF6780-EVALZ vs ADRV9371-N/PCBZ
  • ADRF6780-EVALZ vs ADRV9026-MB/PCBZ
  • ADRF6780-EVALZ vs ADRV9026-HB/PCBZ
  • ADRF6780-EVALZ vs ADRV9009-W/PCBZ
  • ADRF6780-EVALZ vs ADRV9008-2W/PCBZ
  • ADRF6780-EVALZ vs ADRV9008-1W/PCBZ
  • ADRF6780-EVALZ vs ADRV9002NP/W2/PCBZ
  • ADRF6780-EVALZ vs ADRV9002NP/W1/PCBZ
  • ADRF6780-EVALZ vs ADRV2CRR-FMC
  • ADRF6780-EVALZ vs ADRV1CRR-FMC
  • ADRF6780-EVALZ vs ADRV1CRR-BOB
  • ADRF6780-EVALZ vs ADRF6821-EVALZ
  • ADRF6780-EVALZ vs ADRF6820-EVALZ
  • ADRF6780-EVALZ vs ADRF6807-EVALZ
  • ADRF6780-EVALZ vs ADRF6806-EVALZ
  • ADRF6780-EVALZ vs ADRF6801-EVALZ
  • ADRF6780-EVALZ vs ADRF6720-27-EVALZ
  • ADRF6780-EVALZ vs ADRF6703-EVALZ
  • ADRF6780-EVALZ vs ADRF6702-EVALZ
  • ADRF6780-EVALZ vs ADRF6701-EVALZ
  • ADRF6780-EVALZ vs ADRF6655-EVALZ
  • ADRF6780-EVALZ vs ADRF6650-EVALZ
  • ADRF6780-EVALZ vs ADRF6620-EVALZ
  • ADRF6780-EVALZ vs ADRF6614-EVALZ
  • ADRF6780-EVALZ vs ADRF6612-EVALZ
  • ADRF6780-EVALZ vs ADRF6604-EVALZ
  • ADRF6780-EVALZ vs ADRF6603-EVALZ
  • ADRF6780-EVALZ vs ADRF6602-EVALZ
  • ADRF6780-EVALZ vs ADRF6601-EVALZ
  • ADRF6780-EVALZ vs ADRF6521-EVALZ
  • ADRF6780-EVALZ vs ADRF6520-EVALZ
  • ADRF6780-EVALZ vs ADRF6518-EVALZ
  • ADRF6780-EVALZ vs ADRF6516-EVALZ
  • ADRF6780-EVALZ vs ADRF6510-EVALZ
  • ADRF6780-EVALZ vs ADRF5740-EVALZ-292
  • ADRF6780-EVALZ vs ADRF5740-EVALZ-185
  • ADRF6780-EVALZ vs ADRF5731-EVALZ
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!