Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices ADP1972-EVALZ
ADP1972-EVALZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD PWM CNTRLR ADP1972
Manufacturer:
Analog Devices
Datasheet:
ADP1972-EVALZ Datasheet
History Price: $97.26
In Stock: 14880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP1972-EVALZ Specification
Specification
Part No
ADP1972-EVALZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
6V ~ 60V
Regulator Topology
Boost, Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ADP1972
Power - Output
-
ADP1972-EVALZ PDF Datasheet
ADP1972-EVALZ Datasheet
Click and Download: ADP1972-EVALZ Datasheet
ADP1972-EVALZ Related Parts
ADP1031CP-1-EVALZ
Analog Devices
ADP1031-1 EVAL BOARD
ADP1031CP-2-EVALZ
Analog Devices
ADP1031-2 EVAL BOARD
ADP1031CP-3-EVALZ
Analog Devices
ADP1031-3 EVAL BOARD
ADP1031CP-4-EVALZ
Analog Devices
ADP1031-4 EVAL BOARD
ADP1031CP-5-EVALZ
Analog Devices
ADP1031-5 EVAL BOARD
ADP1047-300-EVALZ
Analog Devices
EVAL BOARD DGTL PFC CTRLR
ADP1051-240-EVALZ
Analog Devices
EVAL BOARD FOR ADP1051
ADP1051DC1-EVALZ
Analog Devices
EVAL BOARD FOR ADP1051
ADP1071-1EVALZ
Analog Devices
ADP1071-1 EVALUATION BOARD
ADP1071-2EBZ12.1V
Analog Devices
ADP1071 12.1V EVALUATION BOARD
ADP1074-EVALZ
Analog Devices
ADP1074 EVALUATION BOARD
ADP1074LGA-EVALZ
Analog Devices
EVALUATION BOARD FOR LGA PACKAGE
ADP1972-EVALZ Compare Parts
ADP1972-EVALZ vs ADP5310READJ-EVALZ
ADP1972-EVALZ vs ADP5304-EVALZ
ADP1972-EVALZ vs ADP5302-EVALZ
ADP1972-EVALZ vs ADP5301-EVALZ
ADP1972-EVALZ vs ADP5300-EVALZ
ADP1972-EVALZ vs ADP5138W-1-EVALZ
ADP1972-EVALZ vs ADP5135CP-EVALZ
ADP1972-EVALZ vs ADP5134CP-EVALZ
ADP1972-EVALZ vs ADP5133CB-EVALZ
ADP1972-EVALZ vs ADP5090-1-EVALZ
ADP1972-EVALZ vs ADP5080CB-1-EVALZ
ADP1972-EVALZ vs ADP5076CB-EVALZ
ADP1972-EVALZ vs ADP5075CB-EVALZ
ADP1972-EVALZ vs ADP5074CP-EVALZ
ADP1972-EVALZ vs ADP5073CP-EVALZ
ADP1972-EVALZ vs ADP5072CB-EVALZ
ADP1972-EVALZ vs ADP5071RE-EVALZ
ADP1972-EVALZ vs ADP5071CP-EVALZ
ADP1972-EVALZ vs ADP5070RE-EVALZ
ADP1972-EVALZ vs ADP5070CP-EVALZ
ADP1972-EVALZ vs ADP5056-EVALZ
ADP1972-EVALZ vs ADP5054-EVALZ
ADP1972-EVALZ vs ADP5053-EVALZ
ADP1972-EVALZ vs ADP5052-EVALZ
ADP1972-EVALZ vs ADP5051-EVALZ
ADP1972-EVALZ vs ADP5050-EVALZ
ADP1972-EVALZ vs ADP5041CP-1-EVALZ
ADP1972-EVALZ vs ADP5040CP-1-EVALZ
ADP1972-EVALZ vs ADP5037CP-EVALZ
ADP1972-EVALZ vs ADP5034RE-EVALZ
ADP1972-EVALZ vs ADP5034-1-EVALZ
ADP1972-EVALZ vs ADP5033-1-EVALZ
ADP1972-EVALZ vs ADP5024CP-EVALZ
ADP1972-EVALZ vs ADP5023CP-EVALZ
ADP1972-EVALZ vs ADP5003CP-EVALZ
ADP1972-EVALZ vs ADP2504-EVALZ
ADP1972-EVALZ vs ADP2504CPZ-REDYKIT
ADP1972-EVALZ vs ADP2503-EVALZ
ADP1972-EVALZ vs ADP2503CPZ-REDYKIT
ADP1972-EVALZ vs ADP2443-EVALZ
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect