ADP1660CB-EVALZ
ADP1660CB-EVALZ
Active
Description:  BOARD EVAL FOR ADP1660CB
Manufacturer:  Analog Devices
History Price: $58.25
In Stock: 17580
ADP1660CB-EVALZ Specification
Specification
Part No
ADP1660CB-EVALZ
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
750mA
Outputs and Type
2, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.7V ~ 5V
Supplied Contents
Board(s)
Utilized IC / Part
ADP1660
ADP1660CB-EVALZ Related Parts
ADP1650CB-EVALZ
ADP1650CB-EVALZ
Analog Devices
EVAL BOARD FOR ADP1650
ADP8140CP-EVALZ
ADP8140CP-EVALZ
Analog Devices
EVALUATION BOARD
ADP8140EB-EVALZ
ADP8140EB-EVALZ
Analog Devices
EVALUATION BOARD
ADP8861DBCB-EVALZ
ADP8861DBCB-EVALZ
Analog Devices
DAUGHTER BOARD ADP8861
ADP8870DBCB-EVALZ
ADP8870DBCB-EVALZ
Analog Devices
BOARD DAUGHTER ADP8870 WLCSP
ADP1649CB-EVALZ
ADP1649CB-EVALZ
Analog Devices
EVAL BOARD LED FLASH DRV ADP1649
ADP1655-EVALZ
ADP1655-EVALZ
Analog Devices
BOARD EVAL ADP1655
ADP8866CP-EVALZ
ADP8866CP-EVALZ
Analog Devices
BOARD DAUGHTER ADP8866 LFCSP
ADP1660CB-EVALZ Compare Parts
  • ADP1660CB-EVALZ vs ADP8861DBCB-EVALZ
  • ADP1660CB-EVALZ vs ADP8140EB-EVALZ
  • ADP1660CB-EVALZ vs ADP8140CP-EVALZ
  • ADP1660CB-EVALZ vs ADP1650CB-EVALZ
  • ADP1660CB-EVALZ vs ADP8866CP-EVALZ
  • ADP1660CB-EVALZ vs ADP1655-EVALZ
  • ADP1660CB-EVALZ vs ADP1649CB-EVALZ
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.