Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Microchip Technology ADM00657
ADM00657
Active
LED Driver Evaluation Boards
Description:
EVALUATION BOARD 230VAC HV9805
Manufacturer:
Microchip Technology
Datasheet:
ADM00657 Datasheet
History Price: $91.6
In Stock: 44500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADM00657 Specification
Specification
Part No
ADM00657
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
125mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
195.5 ~ 264.5 VAC
Supplied Contents
Board(s)
Utilized IC / Part
HV9805
ADM00657 PDF Datasheet
ADM00657 Datasheet
Click and Download: ADM00657 Datasheet
ADM00657 Related Parts
ADM00435
Microchip Technology
BOARD DEMO LED DVR MCP1643 0.5W
ADM00555
Microchip Technology
EVAL BOARD MCP1662 BOOST CONV
ADM00612
Microchip Technology
MCP1643 BOOST RGB LED DRIVER DEM
ADM00651
Microchip Technology
BOARD EVAL FOR HV9805
ADM00656
Microchip Technology
BOARD EVAL FOR HV9805
ADM00766
Microchip Technology
CL88020 LED DRIVER EVALUATION BO
ADM00767
Microchip Technology
CL88020 LED LOAD BOARD
ADM00860
Microchip Technology
CL88030 230VAC LED DRIVER EVAL B
ADM00866
Microchip Technology
CL8800 230VAC LED DRIVER DEV. BO
ADM00940
Microchip Technology
MAQ3203YM EVALUATION BOARD
ADM00942
Microchip Technology
MIC4802 EVALUATION BOARD
ADM00961
Microchip Technology
LED DRIVER EVALUATION BOARD
ADM00657 Compare Parts
ADM00657 vs ADM8843EB-EVALZ
ADM00657 vs ADM01030
ADM00657 vs ADM00963
ADM00657 vs ADM00962
ADM00657 vs ADM00961
ADM00657 vs ADM00942
ADM00657 vs ADM00940
ADM00657 vs ADM00866
ADM00657 vs ADM00860
ADM00657 vs ADM00767
ADM00657 vs ADM00766
ADM00657 vs ADM00656
ADM00657 vs ADM00651
ADM00657 vs ADM00612
ADM00657 vs ADM00555
ADM00657 vs ADM00435
ADM00657 vs ADM00939
ADM00657 vs ADM00641
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed