ADM00641
ADM00641
Active
Description:  BOARD EVAL FOR MCP1664
Manufacturer:  Microchip Technology
Datasheet:   ADM00641 Datasheet
History Price: $129.01
In Stock: 1200
ADM00641 Specification
Specification
Part No
ADM00641
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
270mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.4V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
MCP1664
ADM00641 PDF Datasheet
ADM00641 Related Parts
ADM00435
ADM00435
Microchip Technology
BOARD DEMO LED DVR MCP1643 0.5W
ADM00555
ADM00555
Microchip Technology
EVAL BOARD MCP1662 BOOST CONV
ADM00612
ADM00612
Microchip Technology
MCP1643 BOOST RGB LED DRIVER DEM
ADM00651
ADM00651
Microchip Technology
BOARD EVAL FOR HV9805
ADM00656
ADM00656
Microchip Technology
BOARD EVAL FOR HV9805
ADM00657
ADM00657
Microchip Technology
EVALUATION BOARD 230VAC HV9805
ADM00766
ADM00766
Microchip Technology
CL88020 LED DRIVER EVALUATION BO
ADM00767
ADM00767
Microchip Technology
CL88020 LED LOAD BOARD
ADM00860
ADM00860
Microchip Technology
CL88030 230VAC LED DRIVER EVAL B
ADM00866
ADM00866
Microchip Technology
CL8800 230VAC LED DRIVER DEV. BO
ADM00940
ADM00940
Microchip Technology
MAQ3203YM EVALUATION BOARD
ADM00942
ADM00942
Microchip Technology
MIC4802 EVALUATION BOARD
ADM00641 Compare Parts
  • ADM00641 vs ADM8843EB-EVALZ
  • ADM00641 vs ADM01030
  • ADM00641 vs ADM00963
  • ADM00641 vs ADM00962
  • ADM00641 vs ADM00961
  • ADM00641 vs ADM00942
  • ADM00641 vs ADM00940
  • ADM00641 vs ADM00866
  • ADM00641 vs ADM00860
  • ADM00641 vs ADM00767
  • ADM00641 vs ADM00766
  • ADM00641 vs ADM00657
  • ADM00641 vs ADM00656
  • ADM00641 vs ADM00651
  • ADM00641 vs ADM00612
  • ADM00641 vs ADM00555
  • ADM00641 vs ADM00435
  • ADM00641 vs ADM00939
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK