ADD5211EB-EVALZ
ADD5211EB-EVALZ
Active
Description:  EVAL BOARD LED DRIVER ADD5211
Manufacturer:  Analog Devices
History Price: Active
In Stock: 26800
ADD5211EB-EVALZ Specification
Specification
Part No
ADD5211EB-EVALZ
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
200mA
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
4.5V ~ 40V
Supplied Contents
Board(s)
Utilized IC / Part
ADD5211
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.