Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8000YCP-EBZ
AD8000YCP-EBZ
Obsolete
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR AD8000YCP
Manufacturer:
Analog Devices
Datasheet:
AD8000YCP-EBZ Datasheet
History Price: Obsolete
In Stock: 33000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8000YCP-EBZ Specification
Specification
Part No
AD8000YCP-EBZ
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Feedback
Output Type
-
Slew Rate
-
Voltage - Supply, Single/Dual
-
Board Type
-
Supplied Contents
-
Utilized IC / Part
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
8-LFCSP Package
Current - Output / Channel
-
AD8000YCP-EBZ PDF Datasheet
AD8000YCP-EBZ Datasheet
Click and Download: AD8000YCP-EBZ Datasheet
AD8000YCP-EBZ Related Parts
AD8000YRD-EBZ
Analog Devices
BOARD EVAL FOR AD8000YRD
AD8002ARM-EBZ
Analog Devices
BOARD EVAL FOR AD8002ARM
AD8003ACP-EBZ
Analog Devices
BOARD EVAL FOR AD8003ACP
AD8004AR-EBZ
Analog Devices
BOARD EVAL FOR AD8004AR
AD8005AR-EBZ
Analog Devices
BOARD EVAL FOR AD8005AR
AD8005ART-EBZ
Analog Devices
BOARD EVAL FOR AD8005ART
AD8007AKS-EBZ
Analog Devices
BOARD EVAL FOR AD8007AKS
AD8007AR-EBZ
Analog Devices
BOARD EVAL FOR AD8007AR
AD8008AR-EBZ
Analog Devices
BOARD EVAL FOR AD8008AR
AD8008ARM-EBZ
Analog Devices
BOARD EVAL FOR AD8008ARM
AD8009AR-EBZ
Analog Devices
BOARD EVAL FOR AD8009AR
AD8009JRT-EBZ
Analog Devices
BOARD EVAL FOR AD8009
AD8000YCP-EBZ Compare Parts
AD8000YCP-EBZ vs AD8556CP-EBZ
AD8000YCP-EBZ vs AD8497-EVALZ
AD8000YCP-EBZ vs AD8496-EVALZ
AD8000YCP-EBZ vs AD8495-EVALZ
AD8000YCP-EBZ vs AD8494-EVALZ
AD8000YCP-EBZ vs AD8479R-EBZ
AD8000YCP-EBZ vs AD8476-EVALZ
AD8000YCP-EBZ vs AD8475-EVALZ
AD8000YCP-EBZ vs AD8432-EVALZ
AD8000YCP-EBZ vs AD8418R-EVALZ
AD8000YCP-EBZ vs AD8418-EVALZ
AD8000YCP-EBZ vs AD8418ARM-EVALZ
AD8000YCP-EBZ vs AD8418AR-EVALZ
AD8000YCP-EBZ vs AD8417RM-EVALZ
AD8000YCP-EBZ vs AD8417R-EVALZ
AD8000YCP-EBZ vs AD8397ARD-EBZ
AD8000YCP-EBZ vs AD8376-EVALZ
AD8000YCP-EBZ vs AD8375-EVALZ
AD8000YCP-EBZ vs AD8372-EVALZ
AD8000YCP-EBZ vs AD8370-EVALZ
AD8000YCP-EBZ vs AD8368-EVALZ
AD8000YCP-EBZ vs AD8367-EVALZ
AD8000YCP-EBZ vs AD8337-EVALZ-SS
AD8000YCP-EBZ vs AD8337-EVALZ-INV
AD8000YCP-EBZ vs AD8337-EVALZ
AD8000YCP-EBZ vs AD8336-EVALZ
AD8000YCP-EBZ vs AD8335-EVALZ
AD8000YCP-EBZ vs AD8334-EVALZ
AD8000YCP-EBZ vs AD8332-EVALZ
AD8000YCP-EBZ vs AD8331-EVALZ
AD8000YCP-EBZ vs AD8330-EVALZ
AD8000YCP-EBZ vs AD8310-EVALZ
AD8000YCP-EBZ vs AD8306-EVALZ
AD8000YCP-EBZ vs AD8304-EVALZ
AD8000YCP-EBZ vs AD8279-EVALZ
AD8000YCP-EBZ vs AD8277-EVALZ
AD8000YCP-EBZ vs AD8273-EVALZ
AD8000YCP-EBZ vs AD8264-EVALZ
AD8000YCP-EBZ vs AD8260-EVALZ
AD8000YCP-EBZ vs AD8251-EVALZ
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!