Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices 128915-HMC914LP4E
128915-HMC914LP4E
Obsolete
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR HMC914LP4E
Manufacturer:
Analog Devices
Datasheet:
128915-HMC914LP4E Datasheet
History Price: Obsolete
In Stock: 17700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
128915-HMC914LP4E Specification
Specification
Part No
128915-HMC914LP4E
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Limiting
Output Type
Differential
Slew Rate
-
Voltage - Supply, Single/Dual
9.5 GHz
Board Type
47 mA
Supplied Contents
3V ~ 3.6V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
HMC914LP4E
Current - Output / Channel
-
128915-HMC914LP4E PDF Datasheet
128915-HMC914LP4E Datasheet
Click and Download: 128915-HMC914LP4E Datasheet
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.