103990103
103990103
Obsolete
Description:  DEVDUINO SENSOR NODE V2.2 (ATMEG
Manufacturer:  Seeed Technology
Datasheet:   103990103 Datasheet
History Price: Obsolete
In Stock: 35500
103990103 Specification
Specification
Part No
103990103
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
-
Supplied Contents
ATmega328, nRF24L01+
Type
Board(s)
103990103 Related Parts
103990038
103990038
Seeed Technology
DEVDUINO SENSOR NODE V1.3
103990053
103990053
Seeed Technology
DEVDUINO SENSOR NODE V2 (ATMEGA
103990074
103990074
Seeed Technology
DEVDUINO SENSOR NODE
103143-HMC288MS8
103143-HMC288MS8
Analog Devices
EVAL BOARD HMC288MS8E
103155-HMC230MS8
103155-HMC230MS8
Analog Devices
BOARD EVAL HMC230MS8E
103236-HMC199MS8
103236-HMC199MS8
Analog Devices
BOARD EVAL HMC199MS8E
103313-HMC187AMS8
103313-HMC187AMS8
Analog Devices
BOARD EVAL HMC187AMS8E
103313-HMC188MS8
103313-HMC188MS8
Analog Devices
BOARD EVAL HMC188MS8E
103313-HMC189AMS8
103313-HMC189AMS8
Analog Devices
EVAL BOARD HMC189AMS8E
103339-HMC310MS8G
103339-HMC310MS8G
Analog Devices
EVAL BOARD HMC310MS8G
103350-HMC175MS8
103350-HMC175MS8
Analog Devices
BOARD EVAL HMC175MS8E
103350-HMC213AMS8
103350-HMC213AMS8
Analog Devices
BOARD EVAL MIXER MMIC HMC213A
103990103 Compare Parts
  • 103990103 vs 103802-HMC308
  • 103990103 vs 103743-HMC286
  • 103990103 vs 103739-HMC287MS8
  • 103990103 vs 103706-HMC253QS24
  • 103990103 vs 103706-HMC183QS24
  • 103990103 vs 103397-HMC307QS16G
  • 103990103 vs 103393-HMC306MS10
  • 103990103 vs 103393-HMC273MS10G
  • 103990103 vs 103372-HMC291
  • 103990103 vs 103372-HMC290
  • 103990103 vs 103350-HMC412AMS8G
  • 103990103 vs 103350-HMC410AMS8G
  • 103990103 vs 103350-HMC219AMS8
  • 103990103 vs 103350-HMC213MS8
  • 103990103 vs 103350-HMC213AMS8
  • 103990103 vs 103350-HMC175MS8
  • 103990103 vs 103339-HMC310MS8G
  • 103990103 vs 103313-HMC189AMS8
  • 103990103 vs 103313-HMC188MS8
  • 103990103 vs 103313-HMC187AMS8
  • 103990103 vs 103236-HMC199MS8
  • 103990103 vs 103155-HMC230MS8
  • 103990103 vs 103143-HMC288MS8
  • 103990103 vs 103990074
  • 103990103 vs 103990053
  • 103990103 vs 103990038
  • 103990103 vs 103240-HMC285
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.