103350-HMC213AMS8
103350-HMC213AMS8
Active
Description:  BOARD EVAL MIXER MMIC HMC213A
Manufacturer:  Analog Devices
History Price: Active
In Stock: 36100
103350-HMC213AMS8 Specification
Specification
Part No
103350-HMC213AMS8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Mixer
For Use With/Related Products
1.5GHz ~ 4.5GHz
Supplied Contents
HMC213AMS8
Type
Board(s)
103350-HMC213AMS8 PDF Datasheet
103350-HMC213AMS8 Related Parts
103990038
103990038
Seeed Technology
DEVDUINO SENSOR NODE V1.3
103990053
103990053
Seeed Technology
DEVDUINO SENSOR NODE V2 (ATMEGA
103990074
103990074
Seeed Technology
DEVDUINO SENSOR NODE
103990103
103990103
Seeed Technology
DEVDUINO SENSOR NODE V2.2 (ATMEG
103143-HMC288MS8
103143-HMC288MS8
Analog Devices
EVAL BOARD HMC288MS8E
103155-HMC230MS8
103155-HMC230MS8
Analog Devices
BOARD EVAL HMC230MS8E
103236-HMC199MS8
103236-HMC199MS8
Analog Devices
BOARD EVAL HMC199MS8E
103313-HMC187AMS8
103313-HMC187AMS8
Analog Devices
BOARD EVAL HMC187AMS8E
103313-HMC188MS8
103313-HMC188MS8
Analog Devices
BOARD EVAL HMC188MS8E
103313-HMC189AMS8
103313-HMC189AMS8
Analog Devices
EVAL BOARD HMC189AMS8E
103339-HMC310MS8G
103339-HMC310MS8G
Analog Devices
EVAL BOARD HMC310MS8G
103350-HMC175MS8
103350-HMC175MS8
Analog Devices
BOARD EVAL HMC175MS8E
103350-HMC213AMS8 Compare Parts
  • 103350-HMC213AMS8 vs 103802-HMC308
  • 103350-HMC213AMS8 vs 103743-HMC286
  • 103350-HMC213AMS8 vs 103739-HMC287MS8
  • 103350-HMC213AMS8 vs 103706-HMC253QS24
  • 103350-HMC213AMS8 vs 103706-HMC183QS24
  • 103350-HMC213AMS8 vs 103397-HMC307QS16G
  • 103350-HMC213AMS8 vs 103393-HMC306MS10
  • 103350-HMC213AMS8 vs 103393-HMC273MS10G
  • 103350-HMC213AMS8 vs 103372-HMC291
  • 103350-HMC213AMS8 vs 103372-HMC290
  • 103350-HMC213AMS8 vs 103350-HMC412AMS8G
  • 103350-HMC213AMS8 vs 103350-HMC410AMS8G
  • 103350-HMC213AMS8 vs 103350-HMC219AMS8
  • 103350-HMC213AMS8 vs 103350-HMC213MS8
  • 103350-HMC213AMS8 vs 103350-HMC175MS8
  • 103350-HMC213AMS8 vs 103339-HMC310MS8G
  • 103350-HMC213AMS8 vs 103313-HMC189AMS8
  • 103350-HMC213AMS8 vs 103313-HMC188MS8
  • 103350-HMC213AMS8 vs 103313-HMC187AMS8
  • 103350-HMC213AMS8 vs 103236-HMC199MS8
  • 103350-HMC213AMS8 vs 103155-HMC230MS8
  • 103350-HMC213AMS8 vs 103143-HMC288MS8
  • 103350-HMC213AMS8 vs 103990103
  • 103350-HMC213AMS8 vs 103990074
  • 103350-HMC213AMS8 vs 103990053
  • 103350-HMC213AMS8 vs 103990038
  • 103350-HMC213AMS8 vs 103240-HMC285
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.