TCS3400-DB
TCS3400-DB
Active
Description:  EVAL BOARD FOR TCS3400
Manufacturer:  ams OSRAM
Datasheet:   TCS3400-DB Datasheet
History Price: Active
In Stock: 29600
TCS3400-DB Specification
Specification
Part No
TCS3400-DB
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Color Sensor
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
2.7V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
TCS3400
TCS3400-DB PDF Datasheet
TCS3400-DB Related Parts
TCS3200EVM
TCS3200EVM
ams OSRAM
EVAL MODULE FOR TCS3200
TCS3408-EVM
TCS3408-EVM
ams OSRAM
EVALUATION MODULE FOR TCS3408
TCS3410-EVM
TCS3410-EVM
ams OSRAM
EVALUATION MODULE FOR TCS3410
TCS3414EVM2
TCS3414EVM2
ams OSRAM
EVAL MODULE 2 FOR TCS3414
TCS3471EVM
TCS3471EVM
ams OSRAM
EVAL MODULE FOR TCS3471
TCS3472EVM
TCS3472EVM
ams OSRAM
EVAL MODULE FOR TCS3472
TCS3490EVM
TCS3490EVM
ams OSRAM
LIGHT TO DIGITAL SENSOR EVAL KIT
TCS3701-DB
TCS3701-DB
ams OSRAM
DAUGHTER BOARD FOR THE TCS3701
TCS3701-EVM
TCS3701-EVM
ams OSRAM
EVAL MODULE FOR THE TCS3701
TCS3707-DB
TCS3707-DB
ams OSRAM
DAUGHTER BOARD FOR THE TCS3707
TCS3771EVM
TCS3771EVM
ams OSRAM
EVAL MODULE FOR TCS3771
TCS3772EVM
TCS3772EVM
ams OSRAM
EVAL MODULE FOR TCS3772
TCS3400-DB Compare Parts
  • TCS3400-DB vs TCS3771EVM
  • TCS3400-DB vs TCS3707-DB
  • TCS3400-DB vs TCS3701-EVM
  • TCS3400-DB vs TCS3701-DB
  • TCS3400-DB vs TCS3490EVM
  • TCS3400-DB vs TCS3472EVM
  • TCS3400-DB vs TCS3471EVM
  • TCS3400-DB vs TCS3414EVM2
  • TCS3400-DB vs TCS3410-EVM
  • TCS3400-DB vs TCS3408-EVM
  • TCS3400-DB vs TCS3200EVM
  • TCS3400-DB vs TCS3772EVMREV.2.0
  • TCS3400-DB vs TCS3771-DB
  • TCS3400-DB vs TCS3707-EVM
  • TCS3400-DB vs TCS3471-DB
  • TCS3400-DB vs TCS3400-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…