☰
LTFEVM
LTFEVM
Obsolete
Description:  EVAL MODULE
Manufacturer:  ams OSRAM
Datasheet:   LTFEVM Datasheet
History Price: Obsolete
In Stock: 0
LTFEVM Specification
Specification
Part No
LTFEVM
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Ambient
Sensing Range
-
Interface
USB
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
TSL230RD, TSL235R, TSL237S, TSL237T, TSL238D, TSL245R
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time