AS7225 DEMO KIT
AS7225 DEMO KIT
Active
Description:  AS7225 DEV KIT
Manufacturer:  ams OSRAM
History Price: $236.72
In Stock: 22900
AS7225 DEMO KIT Specification
Specification
Part No
AS7225 DEMO KIT
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Ambient
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
2.7V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
AS7225
AS7225 DEMO KIT PDF Datasheet
AS7225 DEMO KIT Related Parts
AS7024-EVALKIT
AS7024-EVALKIT
ams OSRAM
EVAL KIT FOR AS7024
AS7024-WRISTBAND
AS7024-WRISTBAND
ams OSRAM
BIOMETRIC SENSOR WRISTBAND AS702
AS7026GG-EVALKIT
AS7026GG-EVALKIT
ams OSRAM
EVALKIT FOR AS7026GG
AS7026GG-WRISTBAND
AS7026GG-WRISTBAND
ams OSRAM
BIOMETRIC SENSOR WRISTBAND
AS7050_EVALKIT_BT
AS7050_EVALKIT_BT
ams OSRAM
EVAL BOARD FOR AS7050
AS705X_EVALKIT_BT
AS705X_EVALKIT_BT
ams OSRAM
AS705X_EVALKIT_BT
AS722X/1X DEMO KIT
AS722X/1X DEMO KIT
ams OSRAM
SMART LIGHT KIT AS721X AS722X
AS7261 DEMO KIT
AS7261 DEMO KIT
ams OSRAM
DEMO/EVAL KIT AS7261
AS7262 DEMO KIT
AS7262 DEMO KIT
ams OSRAM
DEMO/EVAL KIT AS7262
AS7263 DEMO KIT
AS7263 DEMO KIT
ams OSRAM
DEMO/EVAL KIT AS7263
AS7264N DEMO KIT
AS7264N DEMO KIT
ams OSRAM
DEMO/EVAL KIT AS7264A
AS7265X DEMO KIT
AS7265X DEMO KIT
ams OSRAM
DEMO/EVAL KIT AS7265X MULTISPECT
AS7225 DEMO KIT Compare Parts
  • AS7225 DEMO KIT vs AS7341 EVK REFLECTION
  • AS7225 DEMO KIT vs AS7341 EVAL KIT
  • AS7225 DEMO KIT vs AS7331-EVK
  • AS7225 DEMO KIT vs AS73211-AB5 SET DK
  • AS7225 DEMO KIT vs AS73211-AB5
  • AS7225 DEMO KIT vs AS7265X DEMO KIT
  • AS7225 DEMO KIT vs AS7264N DEMO KIT
  • AS7225 DEMO KIT vs AS7263 DEMO KIT
  • AS7225 DEMO KIT vs AS7262 DEMO KIT
  • AS7225 DEMO KIT vs AS7261 DEMO KIT
  • AS7225 DEMO KIT vs AS722X/1X DEMO KIT
  • AS7225 DEMO KIT vs AS705X_EVALKIT_BT
  • AS7225 DEMO KIT vs AS7050_EVALKIT_BT
  • AS7225 DEMO KIT vs AS7026GG-WRISTBAND
  • AS7225 DEMO KIT vs AS7026GG-EVALKIT
  • AS7225 DEMO KIT vs AS7024-WRISTBAND
  • AS7225 DEMO KIT vs AS7024-EVALKIT
  • AS7225 DEMO KIT vs AS7343 EVK
  • AS7225 DEMO KIT vs AS7341L_LFT_REFLECTION_DEMO
  • AS7225 DEMO KIT vs AS7341L_LFT_FLUORESCENCE_DEMO
  • AS7225 DEMO KIT vs AS73210-AS89010-C3 SET DK
  • AS7225 DEMO KIT vs AS73210-AS89010-C3
  • AS7225 DEMO KIT vs AS73210-AS89010-AB4 SET DK
  • AS7225 DEMO KIT vs AS73210-AS89010-AB4
  • AS7225 DEMO KIT vs AS7310L-DOLT
  • AS7225 DEMO KIT vs AS7310L-DOLM
  • AS7225 DEMO KIT vs AS726X
  • AS7225 DEMO KIT vs AS7038GB USB EVALUATION KIT
  • AS7225 DEMO KIT vs AS7030B USB EVALUATION KIT
  • AS7225 DEMO KIT vs AS7000_RETROFITBOARD
  • AS7225 DEMO KIT vs AS7000_DEMOKIT
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend