AS5147P-TS_EK_AB
AS5147P-TS_EK_AB
Active
Description:  BOARD ADAPTER AS5147P
Manufacturer:  ams OSRAM
History Price: $16.93
In Stock: 45900
AS5147P-TS_EK_AB Specification
Specification
Part No
AS5147P-TS_EK_AB
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Rotary Position
Sensing Range
360?
Interface
SPI
Sensitivity
-
Voltage - Supply
3.3V, 5V
Embedded
-
Supplied Contents
Board(s), Accessories
Utilized IC / Part
AS5147P
AS5147P-TS_EK_AB PDF Datasheet
AS5147P-TS_EK_AB Related Parts
AS5013-QF_EK_AB
AS5013-QF_EK_AB
ams OSRAM
AS5013 ADAPTER BOARD
AS5030-TS_EK_AB
AS5030-TS_EK_AB
ams OSRAM
BOARD ADAPTER AS5030
AS5030-TS_EK_DB
AS5030-TS_EK_DB
ams OSRAM
BOARD DEMO AS5030
AS5040-SS_EK_AB
AS5040-SS_EK_AB
ams OSRAM
BOARD ADAPTER AS5040
AS5040-SS_EK_DB
AS5040-SS_EK_DB
ams OSRAM
BOARD DEMO AS5040
AS5045-SS_EK_AB
AS5045-SS_EK_AB
ams OSRAM
BOARD ADAPTER AS5045
AS5045-SS_EK_DB
AS5045-SS_EK_DB
ams OSRAM
BOARD DEMO AS5045
AS5047D-TS_EK_AB
AS5047D-TS_EK_AB
ams OSRAM
SOCKET BOARD AS5047D
AS5047P-TS_EK_AB
AS5047P-TS_EK_AB
ams OSRAM
BOARD ADAPTER AS5047P
AS5048A-TS_EK_AB
AS5048A-TS_EK_AB
ams OSRAM
BOARD ADAPTER AS5048
AS5048A-TS_EK_MB
AS5048A-TS_EK_MB
ams OSRAM
KIT EVAL MOTOR POSITION AS5048A
AS5048B-TS_EK_AB
AS5048B-TS_EK_AB
ams OSRAM
BOARD ADAPTER AS5048
AS5147P-TS_EK_AB Compare Parts
  • AS5147P-TS_EK_AB vs AS5X47D-TO_EK_ST
  • AS5147P-TS_EK_AB vs AS5601-SO_RD_ST
  • AS5147P-TS_EK_AB vs AS5601-SO_EK_ST
  • AS5147P-TS_EK_AB vs AS5601-SO_EK_AB
  • AS5147P-TS_EK_AB vs AS5600-SO_RD_ST
  • AS5147P-TS_EK_AB vs AS5600-SO_RD_RB
  • AS5147P-TS_EK_AB vs AS5600-SO_POTUINO
  • AS5147P-TS_EK_AB vs AS5600-SO_EK_ST
  • AS5147P-TS_EK_AB vs AS5600-SO_EK_AB
  • AS5147P-TS_EK_AB vs AS5600L-WL_EK_AB
  • AS5147P-TS_EK_AB vs AS5600L-SO_EK_AB
  • AS5147P-TS_EK_AB vs AS5510-WL_EK_DB
  • AS5147P-TS_EK_AB vs AS5510-WL_EK_AB
  • AS5147P-TS_EK_AB vs AS5510-SO_EK_AB
  • AS5147P-TS_EK_AB vs AS5311-TS_EK_DB
  • AS5147P-TS_EK_AB vs AS5311-TS_EK_AB
  • AS5147P-TS_EK_AB vs AS5306-TS_EK_DB
  • AS5147P-TS_EK_AB vs AS5306-TS_EK_AB
  • AS5147P-TS_EK_AB vs AS5306/B DB
  • AS5147P-TS_EK_AB vs AS5304-TS_EK_DB
  • AS5147P-TS_EK_AB vs AS5304-TS_EK_AB
  • AS5147P-TS_EK_AB vs AS5263-QF_EK_AB
  • AS5147P-TS_EK_AB vs AS5262-MF_EK_AB
  • AS5147P-TS_EK_AB vs AS5261-MF_EK_AB
  • AS5147P-TS_EK_AB vs AS5247U-TQ_EK_AB
  • AS5147P-TS_EK_AB vs AS5247-MF_EK_AB
  • AS5147P-TS_EK_AB vs AS5215-QF_EK_AB
  • AS5147P-TS_EK_AB vs AS5200L-MF_EK_AB
  • AS5147P-TS_EK_AB vs AS5172B-TS_EK_AB
  • AS5147P-TS_EK_AB vs AS5170B-SO_EK_AB
  • AS5147P-TS_EK_AB vs AS5170A-SO_EK_AB
  • AS5147P-TS_EK_AB vs AS5165 AB
  • AS5147P-TS_EK_AB vs AS5163-TS_EK_DB
  • AS5147P-TS_EK_AB vs AS5163-TS_EK_AB
  • AS5147P-TS_EK_AB vs AS5162-SO_EK_AB
  • AS5147P-TS_EK_AB vs AS5161-SO_EK_AB
  • AS5147P-TS_EK_AB vs AS5147U-TS_EK_MB
  • AS5147P-TS_EK_AB vs AS5147-TS_EK_AB
  • AS5147P-TS_EK_AB vs AS5145-SS_EK_DB
  • AS5147P-TS_EK_AB vs AS5145-SS_EK_AB
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller