AS3685A-DB-WL
AS3685A-DB-WL
Obsolete
Description:  BOARD DEMO FOR AS3685A
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 22400
AS3685A-DB-WL Specification
Specification
Part No
AS3685A-DB-WL
Category
LED Driver Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
3V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
AS3685A
AS3685A-DB-WL Related Parts
AS3492 DB REV 2.0
AS3492 DB REV 2.0
ams OSRAM
BOARD EVAL FOR AS3492
AS3661-EB
AS3661-EB
ams OSRAM
BOARD EVAL FOR AS3661
AS3665-DB
AS3665-DB
ams OSRAM
BOARD DEMO SGL 3RGB AS3665
AS3665-DUAL-DB
AS3665-DUAL-DB
ams OSRAM
BOARD DEMO DUAL 3RGB AS3665
AS3682/83 EVALUATION BOARD HFL
AS3682/83 EVALUATION BOARD HFL
ams OSRAM
BOARD EVALL AS3682/83 HFL
AS3682/83 EVALUATION BOARD SFL
AS3682/83 EVALUATION BOARD SFL
ams OSRAM
BOARD EVALL AS3682/83 SFL
AS3685A-DB-DFN
AS3685A-DB-DFN
ams OSRAM
BOARD DEMO FOR AS3685A
AS3693A DEMOBOARD
AS3693A DEMOBOARD
ams OSRAM
BOARD DEMO FOR AS3693A
AS3693B QFN DB
AS3693B QFN DB
ams OSRAM
BOARD DEMO FOR AS3693B
AS3693E QFN DB
AS3693E QFN DB
ams OSRAM
BOARD DEMO FOR AS3693E
AS3694 DEMOBOARD
AS3694 DEMOBOARD
ams OSRAM
BOARD DEMO FOR AS3694
AS3822 TQFP32 DB
AS3822 TQFP32 DB
ams OSRAM
AS3822 TQFP32 DB
AS3685A-DB-WL Compare Parts
  • AS3685A-DB-WL vs AS3823 TQFP32 DB
  • AS3685A-DB-WL vs AS3822 TQFP32 DB
  • AS3685A-DB-WL vs AS3694 DEMOBOARD
  • AS3685A-DB-WL vs AS3693E QFN DB
  • AS3685A-DB-WL vs AS3693B QFN DB
  • AS3685A-DB-WL vs AS3693A DEMOBOARD
  • AS3685A-DB-WL vs AS3685A-DB-DFN
  • AS3685A-DB-WL vs AS3682/83 EVALUATION BOARD SFL
  • AS3685A-DB-WL vs AS3682/83 EVALUATION BOARD HFL
  • AS3685A-DB-WL vs AS3665-DUAL-DB
  • AS3685A-DB-WL vs AS3665-DB
  • AS3685A-DB-WL vs AS3661-EB
  • AS3685A-DB-WL vs AS3492 DB REV 2.0
  • AS3685A-DB-WL vs AS3824-QF_EK_ST
  • AS3685A-DB-WL vs AS3823 TQFP32 DEMOBOARD
  • AS3685A-DB-WL vs AS3821 LQFP44 DB
  • AS3685A-DB-WL vs AS3820 QFN48 DB
  • AS3685A-DB-WL vs AS3810 DB
  • AS3685A-DB-WL vs AS3693B1 DEMOBOARD
  • AS3685A-DB-WL vs AS3693A QFN DB
  • AS3685A-DB-WL vs AS3691 _O2 DB
  • AS3685A-DB-WL vs AS3681 DB
  • AS3685A-DB-WL vs AS3668-EB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.