Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ AMD SK-KV260-G-ED
SK-KV260-G-ED
Discontinued at Digi-Key
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
KRIA KV260 VISION AI STARTER ED
Manufacturer:
AMD
Datasheet:
SK-KV260-G-ED Datasheet
History Price: Discontinued at Digi-Key
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SK-KV260-G-ED Specification
Specification
Part No
SK-KV260-G-ED
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
AMD
Series
Zynq? UltraScale+? Kria?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
SM-K26, XCK26
Platform
Kria KV260 Vision AI Starter Encryption Disabled
Contents
Board(s)
SK-KV260-G-ED PDF Datasheet
SK-KV260-G-ED Datasheet
Click and Download: SK-KV260-G-ED Datasheet
SK-KV260-G-ED Compare Parts
SK-KV260-G-ED vs SK-KR260-G-ED
SK-KV260-G-ED vs SK-KR260-G
SK-KV260-G-ED vs SK-CRII-L-G
SK-KV260-G-ED vs SK-KV260-ED
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed