CK-K7-KC724-G
CK-K7-KC724-G
Obsolete
Description:  KINTEX-7 FPGA KC724 EVAL KIT
Manufacturer:  AMD
History Price: Obsolete
In Stock: 40700
CK-K7-KC724-G Specification
Specification
Part No
CK-K7-KC724-G
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
AMD
Series
Kintex?-7
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC7K325T
Platform
Kintex-7 FPGA KC724
Contents
Board(s), Cable(s), Power Supply
CK-K7-KC724-G PDF Datasheet
CK-K7-KC724-G Related Parts
CK-U1-VCU1287-G
CK-U1-VCU1287-G
AMD
KIT FOR VIRTEX ULTRASCLE FPGA
CK-U1-VCU1287-G-J
CK-U1-VCU1287-G-J
AMD
KIT FOR VIRTEX ULTRASCLE FPGA JP
CK-V6-ML623-G
CK-V6-ML623-G
AMD
BOARD DEV V6 WITH TX
CK-V6-ML623-G-J
CK-V6-ML623-G-J
AMD
BOARD DEV V6 WITH TX
CK-V7-VC7215-G
CK-V7-VC7215-G
AMD
KIT V7 VC7215 CHARACTERIZATION
CK-V7-VC7215-G-J
CK-V7-VC7215-G-J
AMD
KIT V7 VC7215 CHARACTERIZATION
CK-K7-KC724-G-J
CK-K7-KC724-G-J
AMD
KINTEX-7 FPGA KC724 EVAL KIT JP
CK-S6-SP623-G
CK-S6-SP623-G
AMD
BOARD DEV S6 WITH TX
CK-S6-SP623-G-J
CK-S6-SP623-G-J
AMD
BOARD DEV S6 WITH TX
CK-U1-KCU1250-G
CK-U1-KCU1250-G
AMD
BOARD CHARACTERIZATION KCU1250
CK-U1-KCU1250-G-J
CK-U1-KCU1250-G-J
AMD
BOARD CHARACTERIZATN KCU1250 JP
CK-U1-ZCU1275-G
CK-U1-ZCU1275-G
AMD
BOARD ZUP RFSOC ZCU1275
CK-K7-KC724-G Compare Parts
  • CK-K7-KC724-G vs CK-V7-VC7215-G
  • CK-K7-KC724-G vs CK-V6-ML623-G-J
  • CK-K7-KC724-G vs CK-V6-ML623-G
  • CK-K7-KC724-G vs CK-U1-VCU1287-G-J
  • CK-K7-KC724-G vs CK-U1-VCU1287-G
  • CK-K7-KC724-G vs CK-V7-VC7222-IES-G-J
  • CK-K7-KC724-G vs CK-V7-VC7222-IES-G
  • CK-K7-KC724-G vs CK-V7-VC7222-G-J
  • CK-K7-KC724-G vs CK-V7-VC7222-G
  • CK-K7-KC724-G vs CK-V7-VC7203-G-J
  • CK-K7-KC724-G vs CK-V7-VC7203-G
  • CK-K7-KC724-G vs CK-V6-ML628-G-J
  • CK-K7-KC724-G vs CK-V6-ML628-G
  • CK-K7-KC724-G vs CK-U1-ZCU1285-G-J
  • CK-K7-KC724-G vs CK-U1-ZCU1285-G-ED
  • CK-K7-KC724-G vs CK-U1-ZCU1285-G
  • CK-K7-KC724-G vs CK-U1-ZCU1275-G-J
  • CK-K7-KC724-G vs CK-U1-ZCU1275-G-ED
  • CK-K7-KC724-G vs CK-U1-ZCU1275-G
  • CK-K7-KC724-G vs CK-U1-KCU1250-G-J
  • CK-K7-KC724-G vs CK-U1-KCU1250-G
  • CK-K7-KC724-G vs CK-S6-SP623-G-J
  • CK-K7-KC724-G vs CK-S6-SP623-G
  • CK-K7-KC724-G vs CK-K7-KC724-G-J
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description