Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Alorium Technology EVOTRAY
EVOTRAY
Active
Expansion Boards, Daughter Cards
Description:
EVO M51 BREAKOUT BOARD
Manufacturer:
Alorium Technology
Datasheet:
EVOTRAY Datasheet
History Price: $6.95
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVOTRAY Specification
Specification
Part No
EVOTRAY
Category
Expansion Boards, Daughter Cards
Manufacturer
Alorium Technology
Series
MAX? 10
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Connectivity
Type
Breakout Board
Function
Evo M51
Utilized IC / Part
Board(s)
EVOTRAY PDF Datasheet
EVOTRAY Datasheet
Click and Download: EVOTRAY Datasheet
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you