APEK8498SLJ-01-MH-DK
APEK8498SLJ-01-MH-DK
Discontinued at Digi-Key
Description:  BOARD EVAL FOR A8498SLJ
Manufacturer:  Allegro MicroSystems
History Price: Discontinued at Digi-Key
In Stock: 33000
APEK8498SLJ-01-MH-DK Specification
Specification
Part No
APEK8498SLJ-01-MH-DK
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.8V ~ 24V
Current - Output
3A
Voltage - Input
8V ~ 50V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
A8498
Power - Output
-
APEK8498SLJ-01-MH-DK Related Parts
APEK4402KLP-01-T-DK
APEK4402KLP-01-T-DK
Allegro MicroSystems
BOARD EVAL FOR A4402
APEK4403GEU-01-T-DK
APEK4403GEU-01-T-DK
Allegro MicroSystems
BOARD EVAL FOR A4403
APEK4447SLJ-01-T-DK
APEK4447SLJ-01-T-DK
Allegro MicroSystems
BOARD EVAL FOR A4447SLJ
APEK4490EES-01-T-DK
APEK4490EES-01-T-DK
Allegro MicroSystems
BOARD EVAL FOR A4490
APEK4491EES-01-T-DK
APEK4491EES-01-T-DK
Allegro MicroSystems
BOARD EVAL FOR A4491EES
APEK8650KLY-01-MH-DK
APEK8650KLY-01-MH-DK
Allegro MicroSystems
BOARD DEMO FOR A8650
APEK8651KLP-01-MH-DK
APEK8651KLP-01-MH-DK
Allegro MicroSystems
BOARD DEMO FOR A8651
APEK8672EEG-01-T-DK
APEK8672EEG-01-T-DK
Allegro MicroSystems
BOARD EVAL FOR A8672EEG
APEK8672EEG-T
APEK8672EEG-T
Allegro MicroSystems
BOARD DEMO FOR A8672
APEK4405KLP-01-MH
APEK4405KLP-01-MH
Allegro MicroSystems
EVAL BOARD
APEK4406KLP-01-MH
APEK4406KLP-01-MH
Allegro MicroSystems
EVAL BOARD
APEK4407KLP-01-MH
APEK4407KLP-01-MH
Allegro MicroSystems
EVAL BOARD
APEK8498SLJ-01-MH-DK Compare Parts
  • APEK8498SLJ-01-MH-DK vs APEK8672EEG-01-T-DK
  • APEK8498SLJ-01-MH-DK vs APEK8651KLP-01-MH-DK
  • APEK8498SLJ-01-MH-DK vs APEK8650KLY-01-MH-DK
  • APEK8498SLJ-01-MH-DK vs APEK4491EES-01-T-DK
  • APEK8498SLJ-01-MH-DK vs APEK4490EES-01-T-DK
  • APEK8498SLJ-01-MH-DK vs APEK4447SLJ-01-T-DK
  • APEK8498SLJ-01-MH-DK vs APEK4403GEU-01-T-DK
  • APEK8498SLJ-01-MH-DK vs APEK4402KLP-01-T-DK
  • APEK8498SLJ-01-MH-DK vs APEK8660KES-01-MH-5-22MHZ
  • APEK8498SLJ-01-MH-DK vs APEK8654KLP-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8653KLP-01-T
  • APEK8498SLJ-01-MH-DK vs APEK8652KLP-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8651KLP-01-MH-1
  • APEK8498SLJ-01-MH-DK vs APEK8650KEJ-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8600EJP-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8591KEJ-J-1-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8591KEJ-J-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8591KEJ-33-MH
  • APEK8498SLJ-01-MH-DK vs APEK8591KEJ-05-MH
  • APEK8498SLJ-01-MH-DK vs APEK8590KLP-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8589KLP-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8587KEJ-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8586KLJ-01-T
  • APEK8498SLJ-01-MH-DK vs APEK8586KLJ-01-MH-2
  • APEK8498SLJ-01-MH-DK vs APEK8586KLJ-01-MH-1
  • APEK8498SLJ-01-MH-DK vs APEK8586KLJ-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8586KLJ-01-1-T
  • APEK8498SLJ-01-MH-DK vs APEK8586KEJ-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8585KLP-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8585KLK-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8584KLP-50-MH
  • APEK8498SLJ-01-MH-DK vs APEK8584KLP-33-MH
  • APEK8498SLJ-01-MH-DK vs APEK8584KLP-01-MH
  • APEK8498SLJ-01-MH-DK vs APEK8583KLP-33-MH
  • APEK8498SLJ-01-MH-DK vs APEK8583KLP-08-MH
  • APEK8498SLJ-01-MH-DK vs APEK8583KLP-05-MH
  • APEK8498SLJ-01-MH-DK vs APEK8583KLP-01-T
  • APEK8498SLJ-01-MH-DK vs APEK8582KLP-33-MH
  • APEK8498SLJ-01-MH-DK vs APEK8582KLP-08-MH
  • APEK8498SLJ-01-MH-DK vs APEK8582KLP-05-MH
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.