☰
RA-08H-KIT
RA-08H-KIT
Active
Description:  LORA BREAKOUT BOARD,BASED ON RA-
Manufacturer:  Ai-Thinker
Datasheet:   RA-08H-KIT Datasheet
History Price: $12.22
In Stock: 28360
RA-08H-KIT Specification
Specification
Part No
RA-08H-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ai-Thinker
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
803MHz ~ 930MHz
Supplied Contents
RA-08H
Type
Board(s)
RA-08H-KIT PDF Datasheet
RA-08H-KIT Compare Parts
  • RA-08H-KIT vs RA-01S-KIT
  • RA-08H-KIT vs RA-01SH-KIT
  • RA-08H-KIT vs RA-01-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable