☰
BW16-KIT
BW16-KIT
Active
Description:  2.4G/5G WIFI MODULE + BLUETOOTH
Manufacturer:  Ai-Thinker
Datasheet:   BW16-KIT Datasheet
History Price: $10.85
In Stock: 530
BW16-KIT Specification
Specification
Part No
BW16-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ai-Thinker
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz ~ 2.4835GHz, 5.18GHz ~ 5.825GHz
Supplied Contents
BW16
Type
Board(s)
BW16-KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase