Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Advantech Corp MIOE-DB5000-01A1E
MIOE-DB5000-01A1E
Active
Embedded MCU, DSP Evaluation Boards
Description:
MI/O-COMPACT/MI/O-ULTRA EVAL BRD
Manufacturer:
Advantech Corp
Datasheet:
MIOE-DB5000-01A1E Datasheet
History Price: $319.2
In Stock: 25365
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIOE-DB5000-01A1E Specification
Specification
Part No
MIOE-DB5000-01A1E
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
-
Utilized IC / Part
MI/O-Compact, MI/O-Ultra
Mounting Type
Socket
Contents
Board(s), Cable(s)
MIOE-DB5000-01A1E PDF Datasheet
MIOE-DB5000-01A1E Datasheet
Click and Download: MIOE-DB5000-01A1E Datasheet
Customer Reviews
4.95 out of 5.00 stars from 77 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.