ICAM-520-D10W
ICAM-520-D10W
Active
Description:  ICAM-520 DEV.KIT 1.6MP, 60FPS, 1
Manufacturer:  Advantech Corp
History Price: $2203.4
In Stock: 3310
ICAM-520-D10W Specification
Specification
Part No
ICAM-520-D10W
Category
Sensor Evaluation Boards
Manufacturer
Advantech Corp
Series
ICAM-520
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
1.6 Megapixel
Interface
RS-485, USB
Sensitivity
60fps
Voltage - Supply
19V ~ 24V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
ICAM-520
ICAM-520-D10W PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.