☰
EH300KIT
EH300KIT
Active
Description:  EVAL KIT FOR EH300/EH300A
Manufacturer:  Advanced Linear Devices
Datasheet:   EH300KIT Datasheet
History Price: $226.09
In Stock: 35930
EH300KIT Specification
Specification
Part No
EH300KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Advanced Linear Devices
Series
EPAD?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Renewable Energy
Embedded
No
Utilized IC / Part
EH300(A)
Primary Attributes
500mW Max Input
Supplied Contents
Board(s), Cable(s)
EH300KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****