☰
ACD52840
ACD52840
Active
Description:  Networking dev BT5 Long Range 1.
Manufacturer:  Aconno
Datasheet:   ACD52840 Datasheet
History Price: $115
In Stock: 10230
ACD52840 Specification
Specification
Part No
ACD52840
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Aconno
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), 802.15.4 (Thread, ZigBee?), Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
ACN52840
Type
Board(s)
ACD52840 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!