EVB92232
EVB92232
Active
Description:  EVAL BOARD FOR MLX92232
Manufacturer:  Melexis Technologies
Datasheet:   EVB92232 Datasheet
History Price: $142.66
In Stock: 33400
EVB92232 Specification
Specification
Part No
EVB92232
Category
Sensor Evaluation Boards
Manufacturer
Melexis Technologies
Series
Triaxis?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Hall Effect
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
2.7V ~ 24V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MLX92232
EVB92232 PDF Datasheet
EVB92232 Related Parts
EVBCRTOUCH
EVBCRTOUCH
NXP Semiconductors
BOARD EVAL TOUCH SENSING PLTFRM
EVB-EMC1043
EVB-EMC1043
Microchip Technology
BOARD EVALUATION FOR EMC1043
EVB-EMC1402
EVB-EMC1402
Microchip Technology
EVAL BOARD FOR EMC1402
EVB90255
EVB90255
Melexis Technologies
EVAL BOARD FOR THE MLX90255
EVB90316-DC
EVB90316-DC
Melexis Technologies
BOARD EVAL FOR MLX90316-DC
EVB90316-GO
EVB90316-GO
Melexis Technologies
BOARD EVAL FOR MLX90316-GO
EVB90333-DC
EVB90333-DC
Melexis Technologies
BOARD EVALUATION FOR MLX90333XDC
EVB90367-REV1.0
EVB90367-REV1.0
Melexis Technologies
EVAL BOARD MLX90367
EVB90371-GDC-100-REV1.0
EVB90371-GDC-100-REV1.0
Melexis Technologies
EVAL 90371 ROTARY/STRAY-FIELD
EVB90371-GDC-200-REV1.0
EVB90371-GDC-200-REV1.0
Melexis Technologies
EVAL 90371 LINEAR/STRAY-FIELD
EVB90371-GDC-300-REV1.0
EVB90371-GDC-300-REV1.0
Melexis Technologies
EVAL 90371 NON STRAY-FIELD
EVB90371-GGO-100-REV1.0
EVB90371-GGO-100-REV1.0
Melexis Technologies
EVAL 90371 ROTRY/STRAYFIELD DUAL
EVB92232 Compare Parts
  • EVB92232 vs EVBCRTOUCH
  • EVB92232 vs EVB-EMC1402
  • EVB92232 vs EVBMCR1101-50-5
  • EVB92232 vs EVBMCR1101-50-3
  • EVB92232 vs EVBMCR1101-20-5
  • EVB92232 vs EVBMCR1101-20-3
  • EVB92232 vs EVBMCR1101-05-5
  • EVB92232 vs EVBMCR1101-05-3
  • EVB92232 vs EVBMCA1101-50-5
  • EVB92232 vs EVBMCA1101-50-3
  • EVB92232 vs EVBMCA1101-20-5
  • EVB92232 vs EVBMCA1101-20-3
  • EVB92232 vs EVBMCA1101-05-5
  • EVB92232 vs EVBMCA1101-05-3
  • EVB92232 vs EVB90640-41
  • EVB92232 vs EVB90632
  • EVB92232 vs EVB90621
  • EVB92232 vs EVB90615
  • EVB92232 vs EVB90614
  • EVB92232 vs EVB90393 - REV1.0
  • EVB92232 vs EVB90380 THROUGH SHAFT - REV1.0
  • EVB92232 vs EVB90380 END OF SHAFT - REV1.0
  • EVB92232 vs EVB90380
  • EVB92232 vs EVB90374-GDC-300-REV1.0
  • EVB92232 vs EVB90372-GGO-300-REV1.0
  • EVB92232 vs EVB90372-GGO-200-REV1.0
  • EVB92232 vs EVB90372-GGO-100-REV1.0
  • EVB92232 vs EVB90372-GDC-300-REV1.0
  • EVB92232 vs EVB90372-GDC-200-REV1.0
  • EVB92232 vs EVB90372-GDC-100-REV1.0
  • EVB92232 vs EVB90371-GGO-300-REV1.0
  • EVB92232 vs EVB90371-GGO-200-REV1.0
  • EVB92232 vs EVB90371-GGO-100-REV1.0
  • EVB92232 vs EVB90371-GDC-300-REV1.0
  • EVB92232 vs EVB90371-GDC-200-REV1.0
  • EVB92232 vs EVB90371-GDC-100-REV1.0
  • EVB92232 vs EVB90367-REV1.0
  • EVB92232 vs EVB90333-DC
  • EVB92232 vs EVB90316-GO
  • EVB92232 vs EVB90316-DC
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!