☰
ULCD-90DCT-PI
ULCD-90DCT-PI
Active
Description:  9.0" MICRO LCD PACK FOR RASPBERR
Manufacturer:  4D Systems
History Price: $249.95
In Stock: 33520
ULCD-90DCT-PI Specification
Specification
Part No
ULCD-90DCT-PI
Category
Expansion Boards, Daughter Cards
Manufacturer
4D Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Display
Type
LCD Touchscreen 9"
Function
uLCD-90DCT
Utilized IC / Part
Board(s), Cable(s)
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description