CS2012-A-32.768K-TR
CS2012-A-32.768K-TR
Active
Description:  32.7680KHZ 12.5pF 2.0x1.2mm SMD
Manufacturer:  Transko Electronics
History Price: $0.55
In Stock: 31300
CS2012-A-32.768K-TR Specification
Specification
Part No
CS2012-A-32.768K-TR
Category
Crystals
Manufacturer
Transko Electronics
Series
CS2012
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
kHz Crystal (Tuning Fork)
Frequency
32.768 kHz
Frequency Stability
-
Frequency Tolerance
?0ppm
Load Capacitance
12.5pF
Operating Mode
90 kOhms
Operating Temperature
Fundamental
Ratings
-40℃ ~ 85℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
2-SMD, No Lead
Height - Seated (Max)
0.079" L x 0.047" W (2.00mm x 1.20mm)
ESR (Equivalent Series Resistance)
0.024" (0.60mm)
CS2012-A-32.768K-TR PDF Datasheet
CS2012-A-32.768K-TR Related Parts
CS20 19.440MABJ-UT
CS20 19.440MABJ-UT
Citizen Finedevice
CRYSTAL 19.4400MHZ 18PF SMD
CS20-10.000MABJ-UT
CS20-10.000MABJ-UT
Citizen Finedevice
CRYSTAL 10.0000MHZ 18PF SMD
CS20-11.0592MABJ-UT
CS20-11.0592MABJ-UT
Citizen Finedevice
CRYSTAL 11.0592MHZ 18PF SMD
CS20-11.2896MABJ-UT
CS20-11.2896MABJ-UT
Citizen Finedevice
CRYSTAL 11.2896MHZ 18PF SMD
CS20-12.000MABJ-UT
CS20-12.000MABJ-UT
Citizen Finedevice
CRYSTAL 12.0000MHZ 18PF SMD
CS20-12.288MABJ-UT
CS20-12.288MABJ-UT
Citizen Finedevice
CRYSTAL 12.2880MHZ 18PF SMD
CS2012-C-32.768K-9-TR
CS2012-C-32.768K-9-TR
Transko Electronics
32.768KHZ CERAMIC SMD 9PF
CS20-14.7456MABJ-UT
CS20-14.7456MABJ-UT
Citizen Finedevice
CRYSTAL 14.7456MHZ 18PF SMD
CS20-15.360MABJ-UT
CS20-15.360MABJ-UT
Citizen Finedevice
CRYSTAL 15.3600MHZ 18PF SMD
CS20-16.000MABJ-UT
CS20-16.000MABJ-UT
Citizen Finedevice
CRYSTAL 16.0000MHZ 18PF SMD
CS20-20.000MABJ-UT
CS20-20.000MABJ-UT
Citizen Finedevice
CRYSTAL 20.0000MHZ 18PF SMD
CS20-20.480MABJ-UT
CS20-20.480MABJ-UT
Citizen Finedevice
CRYSTAL 20.4800MHZ 18PF SMD
CS2012-A-32.768K-TR Compare Parts
  • CS2012-A-32.768K-TR vs CS22-F1025CQ10-12.000M-TR
  • CS2012-A-32.768K-TR vs CS22-F1010GK09-30.000M-TR
  • CS2012-A-32.768K-TR vs CS22-F1010GK09-30.000M
  • CS2012-A-32.768K-TR vs CS22-F1010FM10-16.000M-TR
  • CS2012-A-32.768K-TR vs CS21-F2020CQ10-28.63636M-TR
  • CS2012-A-32.768K-TR vs CS21-F1020CQ08-16.000M-TR
  • CS2012-A-32.768K-TR vs CS21-F1015CQ08-32.000M-TR
  • CS2012-A-32.768K-TR vs CS21-F1015CQ08-24.000M-TR
  • CS2012-A-32.768K-TR vs CS21-F1010GM08-32.000M-TR
  • CS2012-A-32.768K-TR vs CS20-8.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-7.680MABJTR
  • CS2012-A-32.768K-TR vs CS20-7.3728MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-6.144MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-6.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-5.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-4.9152MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-4.096MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-4.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-3.6864MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-3.579545MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-25.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-24.576MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-24.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-22.1184MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-20.480MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-20.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-16.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-15.360MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-14.7456MABJ-UT
  • CS2012-A-32.768K-TR vs CS2012-C-32.768K-9-TR
  • CS2012-A-32.768K-TR vs CS20-12.288MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-12.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-11.2896MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-11.0592MABJ-UT
  • CS2012-A-32.768K-TR vs CS20-10.000MABJ-UT
  • CS2012-A-32.768K-TR vs CS20 19.440MABJ-UT
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate