SIT1532AI-J4-D14-32.768Q
SIT1532AI-J4-D14-32.768Q
Active
Description:  MEMS OSC XO 32.768 KHZ NANODRIVE
Manufacturer:  SiTime
History Price: $0.7169
In Stock: 24500
SIT1532AI-J4-D14-32.768Q Specification
Specification
Part No
SIT1532AI-J4-D14-32.768Q
Category
Oscillators
Manufacturer
SiTime
Series
SiT1532
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
MEMS
Type
XO (Standard)
Frequency
32.768 kHz
Function
-
Output
LVCMOS
Voltage - Supply
1.2V ~ 3.63V
Frequency Stability
100ppm
Absolute Pull Range (APR)
-
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
-
Ratings
1.3?A
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-UFBGA, CSPBGA
Height - Seated (Max)
0.061" L x 0.033" W (1.54mm x 0.84mm)
Spread Spectrum Bandwidth
0.024" (0.60mm)
SIT1532AI-J4-D14-32.768Q Related Parts
SIT1418BE-22-33N-12.000000
SIT1418BE-22-33N-12.000000
SiTime
MEMS OSC 12.0000MHZ LVCMOS SMD
SIT1424BA-21-XXN-27.000000
SIT1424BA-21-XXN-27.000000
SiTime
MEMS OSC 27.0000MHZ LVCMOS SMD
SIT1532AC-J5-AA3-32.768D
SIT1532AC-J5-AA3-32.768D
SiTime
SIT1532 ULTRA-LOW POWER OSCILLAT
SIT1532AC-J5-DCC-32.768Q
SIT1532AC-J5-DCC-32.768Q
SiTime
MEMS OSC XO 32.768 KHZ LVCMOS
SIT1533AI-H4-D26-32.768D
SIT1533AI-H4-D26-32.768D
SiTime
SIT1533 ULTRA-LOW POWER OSCILLAT
SIT1534AI-H4-DCC-02.048E
SIT1534AI-H4-DCC-02.048E
SiTime
SIT1534 - ULTRA-LOW POWER OSCILL
SIT1552AI-J1-DCC-32.768D
SIT1552AI-J1-DCC-32.768D
SiTime
SIT1552 - ULTRA-LOW POWER, MEMS
SIT1552AI-JE-AA3-32.768E
SIT1552AI-JE-AA3-32.768E
SiTime
SIT1552 - ULTRA-LOW POWER, MEMS
SIT1562AI-JE-DCC-32.768Q
SIT1562AI-JE-DCC-32.768Q
SiTime
ULTRA-LOW POWER, MEMS TCXO
SIT1572AI-J3-30E-DCC-32.768E
SIT1572AI-J3-30E-DCC-32.768E
SiTime
MEMS OSC XO 32.768 KHZ LVCMOS
SIT1572AI-J3-33E-DCC-32.768E
SIT1572AI-J3-33E-DCC-32.768E
SiTime
SIT1572 - UPOWER, ULTRA SMALL OS
SIT1576AI-JE-25E-1000.000000
SIT1576AI-JE-25E-1000.000000
SiTime
MEMS OSC TCXO 1000.0000KHZ LVCMO
SIT1532AI-J4-D14-32.768Q Compare Parts
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-50.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-333.330000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-322.265625E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-312.500000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-25.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-212.500000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-161.132813E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-156.250000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-125.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-3310-100.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-644.531250E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-50.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-333.330000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-322.265625E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-312.500000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-25.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-212.500000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-161.132813E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-156.250000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-125.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-2510-100.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-644.531250E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-50.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-333.330000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-322.265625E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-312.500000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-25.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-212.500000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-161.132813E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-156.250000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-125.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P3-1810-100.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P1-3310-644.531250E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P1-3310-50.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P1-3310-333.330000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P1-3310-322.265625E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P1-3310-312.500000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P1-3310-25.000000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P1-3310-212.500000E
  • SIT1532AI-J4-D14-32.768Q vs SIT9501AI-04P1-3310-161.132813E
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.