M675-01-BE
M675-01-BE
Active
Description:  XTAL OSC VCSO 166.6286MHZ LVPECL
Manufacturer:  Renesas Electronics
Datasheet:   M675-01-BE Datasheet
History Price: Active
In Stock: 44600
M675-01-BE Specification
Specification
Part No
M675-01-BE
Category
Oscillators
Manufacturer
Renesas Electronics
Series
M675
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
VCSO (SAW)
Frequency
166.6286 MHz
Function
-
Output
LVPECL
Voltage - Supply
3.3V
Frequency Stability
?00ppm
Absolute Pull Range (APR)
?00ppm
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
-
Ratings
125mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
6-SMD, No Lead
Height - Seated (Max)
0.295" L x 0.200" W (7.50mm x 5.08mm)
Spread Spectrum Bandwidth
0.120" (3.05mm)
M675-01-BE Related Parts
M675-01-BD
M675-01-BD
Renesas Electronics
XTAL OSC VCSO 161.1328MHZ LVPECL
M675-01-BDT
M675-01-BDT
Renesas Electronics
XTAL OSC VCSO 161.1328MHZ LVPECL
M675-01-BET
M675-01-BET
Renesas Electronics
XTAL OSC VCSO 166.6286MHZ LVPECL
M675-01-BL
M675-01-BL
Renesas Electronics
XTAL OSC VCSO 173.3708MHZ LVPECL
M675-01-BLT
M675-01-BLT
Renesas Electronics
XTAL OSC VCSO 173.3708MHZ LVPECL
M675-02-AI
M675-02-AI
Renesas Electronics
XTAL OSC VCSO 670.8386MHZ LVPECL
M675-02-AIT
M675-02-AIT
Renesas Electronics
XTAL OSC VCSO 670.8386MHZ LVPECL
M675-02-AK
M675-02-AK
Renesas Electronics
XTAL OSC VCSO 690.5692MHZ LVPECL
M675-02-AKT
M675-02-AKT
Renesas Electronics
XTAL OSC VCSO 690.5692MHZ LVPECL
M675-02-AM
M675-02-AM
Renesas Electronics
XTAL OSC VCSO 657.4219MHZ LVPECL
M675-02-AMT
M675-02-AMT
Renesas Electronics
XTAL OSC VCSO 657.4219MHZ LVPECL
M675-02-AO
M675-02-AO
Renesas Electronics
XTAL OSC VCSO 614.4000MHZ LVPECL
M675-01-BE Compare Parts
  • M675-01-BE vs M675-02-CA
  • M675-01-BE vs M675-02-APT
  • M675-01-BE vs M675-02-AP
  • M675-01-BE vs M675-02-AOT
  • M675-01-BE vs M675-02-AO
  • M675-01-BE vs M675-02-AMT
  • M675-01-BE vs M675-02-AM
  • M675-01-BE vs M675-02-AKT
  • M675-01-BE vs M675-02-AK
  • M675-01-BE vs M675-02-AIT
  • M675-01-BE vs M675-02-AI
  • M675-01-BE vs M675-01-BLT
  • M675-01-BE vs M675-01-BL
  • M675-01-BE vs M675-01-BET
  • M675-01-BE vs M675-01-BDT
  • M675-01-BE vs M675-01-BD
  • M675-01-BE vs M675S02-AAT
  • M675-01-BE vs M675S02-AA
  • M675-01-BE vs M675-02-AAT
  • M675-01-BE vs M675-02-AA
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.