FVXO-LC53BR-25
FVXO-LC53BR-25
Active
Description:  XTAL OSC VCXO 25.0000MHZ LVDS
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 31400
FVXO-LC53BR-25 Specification
Specification
Part No
FVXO-LC53BR-25
Category
Oscillators
Manufacturer
Renesas Electronics
Series
XPRESSO? FVXO-LC53
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
VCXO
Frequency
25 MHz
Function
Enable/Disable
Output
LVDS
Voltage - Supply
3.3V
Frequency Stability
-
Absolute Pull Range (APR)
?0ppm
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
100mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
6-SMD, No Lead
Size / Dimension
0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max)
0.055" (1.40mm)
Spread Spectrum Bandwidth
-
Customer Reviews
4.95 out of 5.00 stars from 70 customer reviews from all over the world
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.