NT2016SB-50MHZ-END4330A
NT2016SB-50MHZ-END4330A
Obsolete
Description:  XTAL OSC VCTCXO 50.0000MHZ SMD
Manufacturer:  NDK America
History Price: $1.25375
In Stock: 21400
NT2016SB-50MHZ-END4330A Specification
Specification
Part No
NT2016SB-50MHZ-END4330A
Category
Oscillators
Manufacturer
NDK America
Series
NT2016SB
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
VCTCXO
Frequency
50 MHz
Function
Enable/Disable
Output
Clipped Sine Wave
Voltage - Supply
3.3V
Frequency Stability
?.5ppm
Absolute Pull Range (APR)
-
Operating Temperature
-30℃ ~ 85℃
Current - Supply (Max)
-
Ratings
2mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.079" L x 0.063" W (2.00mm x 1.60mm)
Spread Spectrum Bandwidth
0.028" (0.70mm)
NT2016SB-50MHZ-END4330A Related Parts
NT2016SA-16.368000 MHZ-NTG1
NT2016SA-16.368000 MHZ-NTG1
NDK America
XTAL OSC TCXO 16.3680MHZ SNWV
NT2016SA-32M-END4263A
NT2016SA-32M-END4263A
NDK America
XTAL OSC TCXO 32.0000MHZ SMD
NT2016SA-38.4MHZ-END4679A
NT2016SA-38.4MHZ-END4679A
NDK America
XTAL OSC TCXO 38.4000MHZ SMD
NT2016SA-38.4MHZ-END4848B
NT2016SA-38.4MHZ-END4848B
NDK America
XTAL OSC TCXO 38.4000MHZ SMD
NT2016SA-48M-END4910A
NT2016SA-48M-END4910A
NDK America
XTAL OSC TCXO 48.0000MHZ SMD
NT2016SA-52MHZ-END5225A
NT2016SA-52MHZ-END5225A
NDK America
XTAL OSC VCTCXO 52.0000MHZ SMD
NT2016SB-48MHZ-END4330B
NT2016SB-48MHZ-END4330B
NDK America
XTAL OSC VCTCXO 48.0000MHZ SMD
NT2016SB-49.96MHZ-END4860A
NT2016SB-49.96MHZ-END4860A
NDK America
XTAL OSC VCTCXO 49.9600MHZ SMD
NT2016SF-38.4MHZ-END4848C
NT2016SF-38.4MHZ-END4848C
NDK America
XTAL OSC VCTCXO 38.4000MHZ SMD
NT2520SA-26.000000MHZ-A1
NT2520SA-26.000000MHZ-A1
NDK America
XTAL OSC TCXO 26.0000MHZ SNWV
NT2016SB-50MHZ-END4330A Compare Parts
  • NT2016SB-50MHZ-END4330A vs NT2016SF-38.4MHZ-END4848C
  • NT2016SB-50MHZ-END4330A vs NT2016SB-49.96MHZ-END4860A
  • NT2016SB-50MHZ-END4330A vs NT2016SB-48MHZ-END4330B
  • NT2016SB-50MHZ-END4330A vs NT2016SA-52MHZ-END5225A
  • NT2016SB-50MHZ-END4330A vs NT2016SA-48M-END4910A
  • NT2016SB-50MHZ-END4330A vs NT2016SA-38.4MHZ-END4848B
  • NT2016SB-50MHZ-END4330A vs NT2016SA-38.4MHZ-END4679A
  • NT2016SB-50MHZ-END4330A vs NT2016SA-32M-END4263A
  • NT2016SB-50MHZ-END4330A vs NT2016SA-16.368000 MHZ-NTG1
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.