NSC5004A-22.5792M
NSC5004A-22.5792M
Active
Description:  XTAL OSC XO 22.5792MHZ CMOS SMD
Manufacturer:  NDK America
History Price: $2.8
In Stock: 28400
NSC5004A-22.5792M Specification
Specification
Part No
NSC5004A-22.5792M
Category
Oscillators
Manufacturer
NDK America
Series
NZ2520SH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
22.5792 MHz
Function
Standby (Power Down)
Output
CMOS
Voltage - Supply
1.8V
Frequency Stability
?0ppm
Absolute Pull Range (APR)
-
Operating Temperature
-40℃ ~ 105℃
Current - Supply (Max)
4mA
Ratings
AEC-Q100, AEC-Q200
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.035" (0.90mm)
Spread Spectrum Bandwidth
-
NSC5004A-22.5792M PDF Datasheet
NSC5004A-22.5792M Related Parts
NSC5004A-20M
NSC5004A-20M
NDK America
XTAL OSC XO 20.0000MHZ CMOS SMD
NSC5004A-24.576M
NSC5004A-24.576M
NDK America
XTAL OSC XO 24.5760MHZ CMOS SMD
NSC5004A-24M
NSC5004A-24M
NDK America
XTAL OSC XO 24.0000MHZ CMOS SMD
NSC5004A-25M
NSC5004A-25M
NDK America
XTAL OSC XO 25MHZ CMOS 1.8V SMD
NSC5004A-27M
NSC5004A-27M
NDK America
XTAL OSC XO 27.0000MHZ CMOS SMD
NSC5004A-32M
NSC5004A-32M
NDK America
XTAL OSC XO 32.0000MHZ CMOS SMD
NSC5004A-33.3333M
NSC5004A-33.3333M
NDK America
XTAL OSC XO 33.3333MHZ CMOS SMD
NSC5004A-40M
NSC5004A-40M
NDK America
XTAL OSC XO 40.0000MHZ CMOS SMD
NSC5004A-45.1584M
NSC5004A-45.1584M
NDK America
XTAL OSC XO 45.1584MHZ CMOS SMD
NSC5004A-48M
NSC5004A-48M
NDK America
XTAL OSC XO 48.0000MHZ CMOS SMD
NSC5004A-49.152M
NSC5004A-49.152M
NDK America
XTAL OSC XO 49.1520MHZ CMOS SMD
NSC5004A-50M
NSC5004A-50M
NDK America
XTAL OSC XO 50.0000MHZ CMOS SMD
NSC5004A-22.5792M Compare Parts
  • NSC5004A-22.5792M vs NSC5392B-125M
  • NSC5004A-22.5792M vs NSC5392B-100M
  • NSC5004A-22.5792M vs NSC5391B-156.25M
  • NSC5004A-22.5792M vs NSC5391B-125M
  • NSC5004A-22.5792M vs NSC5391B-100M
  • NSC5004A-22.5792M vs NSC5359D-52M
  • NSC5004A-22.5792M vs NSC5359C-32M
  • NSC5004A-22.5792M vs NSC5359B-26M
  • NSC5004A-22.5792M vs NSC5351C-32M
  • NSC5004A-22.5792M vs NSC5351B-26M
  • NSC5004A-22.5792M vs NSC5350E-49.58M
  • NSC5004A-22.5792M vs NSC5350D-52M
  • NSC5004A-22.5792M vs NSC5350D-50M
  • NSC5004A-22.5792M vs NSC5350D-48M
  • NSC5004A-22.5792M vs NSC5350C-40M
  • NSC5004A-22.5792M vs NSC5350C-38.4M
  • NSC5004A-22.5792M vs NSC5350C-32M
  • NSC5004A-22.5792M vs NSC5350B-26M
  • NSC5004A-22.5792M vs NSC5350A-16.368M
  • NSC5004A-22.5792M vs NSC5346B-100M
  • NSC5004A-22.5792M vs NSC5344B-156.25M
  • NSC5004A-22.5792M vs NSC5344B-125M
  • NSC5004A-22.5792M vs NSC5344B-100M
  • NSC5004A-22.5792M vs NSC5342B-156.25M
  • NSC5004A-22.5792M vs NSC5342B-125M
  • NSC5004A-22.5792M vs NSC5342B-100M
  • NSC5004A-22.5792M vs NSC5332B-52M
  • NSC5004A-22.5792M vs NSC5332B-32M
  • NSC5004A-22.5792M vs NSC5332A-26M
  • NSC5004A-22.5792M vs NSC5319C-32M
  • NSC5004A-22.5792M vs NSC5319B-26M
  • NSC5004A-22.5792M vs NSC5318D-52M
  • NSC5004A-22.5792M vs NSC5318D-50M
  • NSC5004A-22.5792M vs NSC5318D-49.58M
  • NSC5004A-22.5792M vs NSC5318D-48M
  • NSC5004A-22.5792M vs NSC5318C-40M
  • NSC5004A-22.5792M vs NSC5318C-38.4M
  • NSC5004A-22.5792M vs NSC5318C-32M
  • NSC5004A-22.5792M vs NSC5318B-26M
  • NSC5004A-22.5792M vs NSC5318A-16.368M
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new