VXB2-1F2-25M0000000TR
VXB2-1F2-25M0000000TR
Active
Description:  OSCILLATOR CMOS SMD
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 12900
VXB2-1F2-25M0000000TR Specification
Specification
Part No
VXB2-1F2-25M0000000TR
Category
Crystals
Manufacturer
Microchip Technology
Series
VXB2
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
25 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
20pF
Operating Mode
25 Ohms
Operating Temperature
Fundamental
Ratings
-20℃ ~ 70℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
HC-49/US
Height - Seated (Max)
0.449" L x 0.191" W (11.40mm x 4.85mm)
ESR (Equivalent Series Resistance)
0.173" (4.40mm)
VXB2-1F2-25M0000000TR Related Parts
VXB1-1B2-25M0000000
VXB1-1B2-25M0000000
Microchip Technology
OSCILLATOR CMOS SMD
VXB1-1B2-6M00000000
VXB1-1B2-6M00000000
Microchip Technology
OSCILLATOR CMOS SMD
VXB1-1C2-25M0000000
VXB1-1C2-25M0000000
Microchip Technology
VXB1-1C2-25M0000000
VXB1-1C2-25M0000000TR
VXB1-1C2-25M0000000TR
Microchip Technology
VXB1-1C2-25M0000000TR
VXB1-1C2-4M00000000
VXB1-1C2-4M00000000
Microchip Technology
OSCILLATOR CMOS SMD
VXB1-1GJ-20-14M3181800
VXB1-1GJ-20-14M3181800
Microchip Technology
VXB1-1GJ-20-14M3181800
VXB1-1GJ-20-14M3181800TR
VXB1-1GJ-20-14M3181800TR
Microchip Technology
VXB1-1GJ-20-14M3181800TR
VXB1-1IE-00-8M00000000
VXB1-1IE-00-8M00000000
Microchip Technology
OSCILLATOR CMOS SMD
VXB1-1KE-16-5M00000000
VXB1-1KE-16-5M00000000
Microchip Technology
VXB1-1KE-16-5M00000000
VXB1-1KE-16-5M00000000TR
VXB1-1KE-16-5M00000000TR
Microchip Technology
VXB1-1KE-16-5M00000000TR
VXB1-1KE-18-25M0000000
VXB1-1KE-18-25M0000000
Microchip Technology
OSCILLATOR CMOS SMD
VXB1-1KE-20-9M21600000
VXB1-1KE-20-9M21600000
Microchip Technology
OSCILLATOR CMOS SMD
VXB2-1F2-25M0000000TR Compare Parts
  • VXB2-1F2-25M0000000TR vs VXB2-9004-25M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-9003-20M0000000TR
  • VXB2-1F2-25M0000000TR vs VXB2-9003-20M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-9001-12M0000000TR
  • VXB2-1F2-25M0000000TR vs VXB2-1KJ-18-10M0000000TR
  • VXB2-1F2-25M0000000TR vs VXB2-1KJ-18-10M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1D4-6M00000000
  • VXB2-1F2-25M0000000TR vs VXB2-1D0-19M4400000
  • VXB2-1F2-25M0000000TR vs VXB2-1B4-10M0000000TR
  • VXB2-1F2-25M0000000TR vs VXB2-1B4-10M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1B2-7M37280000
  • VXB2-1F2-25M0000000TR vs VXB1-1KE-20-9M21600000
  • VXB2-1F2-25M0000000TR vs VXB1-1KE-18-25M0000000
  • VXB2-1F2-25M0000000TR vs VXB1-1KE-16-5M00000000TR
  • VXB2-1F2-25M0000000TR vs VXB1-1KE-16-5M00000000
  • VXB2-1F2-25M0000000TR vs VXB1-1IE-00-8M00000000
  • VXB2-1F2-25M0000000TR vs VXB1-1GJ-20-14M3181800TR
  • VXB2-1F2-25M0000000TR vs VXB1-1GJ-20-14M3181800
  • VXB2-1F2-25M0000000TR vs VXB1-1C2-4M00000000
  • VXB2-1F2-25M0000000TR vs VXB1-1C2-25M0000000TR
  • VXB2-1F2-25M0000000TR vs VXB1-1C2-25M0000000
  • VXB2-1F2-25M0000000TR vs VXB1-1B2-6M00000000
  • VXB2-1F2-25M0000000TR vs VXB1-1B2-25M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-9001-12M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-3KE-00-75M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-3D0-75M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1KJ-18-25M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1KE-20-18M4320000
  • VXB2-1F2-25M0000000TR vs VXB2-1KE-16-9M21600000
  • VXB2-1F2-25M0000000TR vs VXB2-1KE-16-7M37280000
  • VXB2-1F2-25M0000000TR vs VXB2-1KE-16-4M00000000
  • VXB2-1F2-25M0000000TR vs VXB2-1KE-16-25M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1KE-16-20M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1KE-16-10M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1KE-10-25M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1GT-18-7M99000000
  • VXB2-1F2-25M0000000TR vs VXB2-1GT-00-19M2000000
  • VXB2-1F2-25M0000000TR vs VXB2-1F4-25M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1F4-24M0000000
  • VXB2-1F2-25M0000000TR vs VXB2-1F2-27M0000000
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you