Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Microchip Technology DSC1001DI4-059.7800
DSC1001DI4-059.7800
Active
Oscillators
Description:
MEMS OSC XO 59.7800MHZ CMOS SMD
Manufacturer:
Microchip Technology
Datasheet:
DSC1001DI4-059.7800 Datasheet
History Price: $8.68
In Stock: 49360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSC1001DI4-059.7800 Specification
Specification
Part No
DSC1001DI4-059.7800
Category
Oscillators
Manufacturer
Microchip Technology
Series
DSC1001
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
MEMS
Type
XO (Standard)
Frequency
59.78 MHz
Function
Standby (Power Down)
Output
CMOS
Voltage - Supply
1.7V ~ 3.6V
Frequency Stability
?5ppm
Absolute Pull Range (APR)
-
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
-
Ratings
10.5mA
Mounting Type
AEC-Q100
Package / Case
Surface Mount
Size / Dimension
4-VDFN
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
0.035" (0.90mm)
DSC1001DI4-059.7800 PDF Datasheet
DSC1001DI4-059.7800 Datasheet
Click and Download: DSC1001DI4-059.7800 Datasheet
DSC1001DI4-059.7800 Related Parts
DSC1001AC1-008.0000
Microchip Technology
MEMS OSC XO 8.0000MHZ CMOS SMD
DSC1001AC1-008.0000T
Microchip Technology
MEMS OSC XO 8.0000MHZ CMOS SMD
DSC1001AC1-024.0000
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD
DSC1001AC1-024.0000T
Microchip Technology
MEMS OSC XO 8.0000MHZ CMOS SMD
DSC1001AC1-027.0000
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD
DSC1001AC1-027.0000T
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD
DSC1001AC1-033.3333
Microchip Technology
MEMS OSC XO 33.3333MHZ CMOS SMD
DSC1001AC1-033.3333T
Microchip Technology
MEMS OSC XO 33.3333MHZ CMOS SMD
DSC1001AC1-040.0000
Microchip Technology
MEMS OSC XO 40.0000MHZ CMOS SMD
DSC1001AC1-040.0000T
Microchip Technology
MEMS OSC XO 40.0000MHZ CMOS SMD
DSC1001AC1-075.0000
Microchip Technology
MEMS OSC XO 75.0000MHZ CMOS SMD
DSC1001AC1-075.0000T
Microchip Technology
MEMS OSC XO 75.0000MHZ CMOS SMD
DSC1001DI4-059.7800 Compare Parts
DSC1001DI4-059.7800 vs DSC6331MI1HB-033.3333
DSC1001DI4-059.7800 vs DSC6331MI1HA-033.3333T
DSC1001DI4-059.7800 vs DSC6331MI1CA-038.0000
DSC1001DI4-059.7800 vs DSC6331MI1BA-038.0000
DSC1001DI4-059.7800 vs DSC6331MI1BA-027.0000T
DSC1001DI4-059.7800 vs DSC6331MI1BA-024.0000
DSC1001DI4-059.7800 vs DSC6331JI3EB-025.0000T
DSC1001DI4-059.7800 vs DSC6331JI3EB-025.0000
DSC1001DI4-059.7800 vs DSC6331JI2FB-027.0000T
DSC1001DI4-059.7800 vs DSC6331JI2FB-027.0000
DSC1001DI4-059.7800 vs DSC6331JI2AB-020.0000T
DSC1001DI4-059.7800 vs DSC6331JI2AB-020.0000
DSC1001DI4-059.7800 vs DSC6331JI1FB-024.0000T
DSC1001DI4-059.7800 vs DSC6331JI1FB-024.0000
DSC1001DI4-059.7800 vs DSC6331JI1CB-025.0000T
DSC1001DI4-059.7800 vs DSC6331JI1CB-025.0000
DSC1001DI4-059.7800 vs DSC6331HI1BA-027.0000T
DSC1001DI4-059.7800 vs DSC6331CI1HA-033.3333T
DSC1001DI4-059.7800 vs DSC6331CI1BA-027.0000T
DSC1001DI4-059.7800 vs DSC6311JI1BB-012.0000T
DSC1001DI4-059.7800 vs DSC6311JI1BB-012.0000
DSC1001DI4-059.7800 vs DSC6301JI1FB-075.0000T
DSC1001DI4-059.7800 vs DSC6301JI1FB-075.0000
DSC1001DI4-059.7800 vs DSC6301JI1FB-009.4000T
DSC1001DI4-059.7800 vs DSC6301JI1FB-009.4000
DSC1001DI4-059.7800 vs DSC6301JI1FB-008.4000T
DSC1001DI4-059.7800 vs DSC6301JI1FB-008.4000
DSC1001DI4-059.7800 vs DSC6301JE1EB-001.0000T
DSC1001DI4-059.7800 vs DSC6301JE1EB-001.0000
DSC1001DI4-059.7800 vs DSC6183HI1A-745K000T
DSC1001DI4-059.7800 vs DSC6183HI1A-745K000
DSC1001DI4-059.7800 vs DSC6183HI1A-720K000T
DSC1001DI4-059.7800 vs DSC6183HI1A-720K000
DSC1001DI4-059.7800 vs DSC6183CI2A-032K768
DSC1001DI4-059.7800 vs DSC6183CE2A-032K768
DSC1001DI4-059.7800 vs DSC6152JL3B-027.0000T
DSC1001DI4-059.7800 vs DSC6141JI3B-127K000T
DSC1001DI4-059.7800 vs DSC6141JI3B-127K000T
DSC1001DI4-059.7800 vs DSC6141JI3B-127K000
DSC1001DI4-059.7800 vs DSC6141JA3B-127K000T
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay