Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Fox Electronics FO7HHAAM11.059-T2
FO7HHAAM11.059-T2
Obsolete
Oscillators
Description:
OSC XO 11.059MHZ 5V HCMOS
Manufacturer:
Fox Electronics
Datasheet:
FO7HHAAM11.059-T2 Datasheet
History Price: Obsolete
In Stock: 6785
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FO7HHAAM11.059-T2 Specification
Specification
Part No
FO7HHAAM11.059-T2
Category
Oscillators
Manufacturer
Fox Electronics
Series
*
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
-
Type
-
Frequency
-
Function
-
Output
-
Voltage - Supply
-
Frequency Stability
-
Absolute Pull Range (APR)
-
Operating Temperature
-
Current - Supply (Max)
-
Ratings
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Spread Spectrum Bandwidth
-
FO7HHAAM11.059-T2 PDF Datasheet
FO7HHAAM11.059-T2 Datasheet
Click and Download: FO7HHAAM11.059-T2 Datasheet
FO7HHAAM11.059-T2 Related Parts
FO7HHAAE8.0
Abracon LLC
HCMOS Output Clock Oscillator, 8
FO7HSHBE25.0-T2
Abracon LLC
HCMOS Output Clock Oscillator, 2
FO7HACAI16.0-T1
Fox Electronics
OSC XO 16MHZ 3.3V HCMOS
FO7HACAI2.0-T1
Fox Electronics
OSC XO 2MHZ 3.3V HCMOS
FO7HACAI24.0-T1
Fox Electronics
OSC XO 24MHZ 3.3V HCMOS
FO7HBAAE10.0-T1
Fox Electronics
OSC XO 10MHZ 5V HCMOS
FO7HBAAE10.0-T2
Fox Electronics
OSC XO 10MHZ 5V HCMOS
FO7HBAAE11.0592-T1
Fox Electronics
OSC XO 11.0592MHZ 5V HCMOS
FO7HBAAE11.0592-T2
Fox Electronics
OSC XO 11.0592MHZ 5V HCMOS
FO7HBAAE16.0-T1
Fox Electronics
OSC XO 16MHZ 5V HCMOS
FO7HBAAE16.0-T2
Fox Electronics
OSC XO 16MHZ 5V HCMOS
FO7HBAAE20.0-T1
Fox Electronics
OSC XO 20MHZ 5V HCMOS
FO7HHAAM11.059-T2 Compare Parts
FO7HHAAM11.059-T2 vs FO7HHAAE8.0
FO7HHAAM11.059-T2 vs FO7PSJDM200.0-T2
FO7HHAAM11.059-T2 vs FO7PSJDM200.0-T1
FO7HHAAM11.059-T2 vs FO7PSJDM120.0-T2
FO7HHAAM11.059-T2 vs FO7PSJDM120.0-T1
FO7HHAAM11.059-T2 vs FO7PSJDM100.0-T2
FO7HHAAM11.059-T2 vs FO7PSJDM100.0-T1
FO7HHAAM11.059-T2 vs FO7PSJBM106.25-T2
FO7HHAAM11.059-T2 vs FO7PSJBM106.25-T1
FO7HHAAM11.059-T2 vs FO7PSCDM75.0-T2
FO7HHAAM11.059-T2 vs FO7PSCDM75.0-T1
FO7HHAAM11.059-T2 vs FO7PSCDM155.52-T2
FO7HHAAM11.059-T2 vs FO7PSCDM155.52-T1
FO7HHAAM11.059-T2 vs FO7PSCDM125.0-T2
FO7HHAAM11.059-T2 vs FO7PSCDM125.0-T1
FO7HHAAM11.059-T2 vs FO7PSCDM100.0-T2
FO7HHAAM11.059-T2 vs FO7PSCDM100.0-T1
FO7HHAAM11.059-T2 vs FO7PSCBM212.5-T2
FO7HHAAM11.059-T2 vs FO7PSCBM212.5-T1
FO7HHAAM11.059-T2 vs FO7PSCBF133.33-T2
FO7HHAAM11.059-T2 vs FO7PSCBE50.0-T2
FO7HHAAM11.059-T2 vs FO7PSCBE50.0-T1
FO7HHAAM11.059-T2 vs FO7PSCBE312.5-T1
FO7HHAAM11.059-T2 vs FO7PSCBE150.0-T2
FO7HHAAM11.059-T2 vs FO7PSCBE150.0-T1
FO7HHAAM11.059-T2 vs FO7PSCBE120.0-T2
FO7HHAAM11.059-T2 vs FO7PSCBE120.0-T1
FO7HHAAM11.059-T2 vs FO7PSCBE100.0-T2
FO7HHAAM11.059-T2 vs FO7PSCBE100.0-T1
FO7HHAAM11.059-T2 vs FO7PSCAE106.25-T2
FO7HHAAM11.059-T2 vs FO7PSCAE106.25-T1
FO7HHAAM11.059-T2 vs FO7PSBDM155.52-T2
FO7HHAAM11.059-T2 vs FO7PSBDM155.52-T1
FO7HHAAM11.059-T2 vs FO7LSJBP150.0-T2
FO7HHAAM11.059-T2 vs FO7LSJBP150.0-T1
FO7HHAAM11.059-T2 vs FO7LSJBM312.5-T2
FO7HHAAM11.059-T2 vs FO7LSJBM312.5-T1
FO7HHAAM11.059-T2 vs FO7LSJBM200.0-T2
FO7HHAAM11.059-T2 vs FO7LSJBM200.0-T1
FO7HHAAM11.059-T2 vs FO7LSJBM100.0-T2
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.