ECXV-P37C2N-669.3125
ECXV-P37C2N-669.3125
Active
Description:  XTAL OSC VCXO 669.3125MHZ SMD
Manufacturer:  ECS Inc
History Price: $6.464
In Stock: 43600
ECXV-P37C2N-669.3125 Specification
Specification
Part No
ECXV-P37C2N-669.3125
Category
Oscillators
Manufacturer
ECS Inc
Series
ECXV-P ECSpressCON?
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
VCXO
Frequency
669.3125 MHz
Function
Enable/Disable
Output
LVPECL
Voltage - Supply
3.3V
Frequency Stability
?5ppm
Absolute Pull Range (APR)
?0ppm
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
-
Ratings
68mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
6-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.067" (1.70mm)
ECXV-P37C2N-669.3125 PDF Datasheet
ECXV-P37C2N-669.3125 Related Parts
ECX2-LMV-2CN-100.000-TR
ECX2-LMV-2CN-100.000-TR
ECS Inc
OSC XO 100.000MHZ LVDS SMD
ECX2-LMV-2CN-125.000-TR
ECX2-LMV-2CN-125.000-TR
ECS Inc
OSC XO 125.000MHZ LVDS SMD
ECX2-LMV-2CN-156.250-TR
ECX2-LMV-2CN-156.250-TR
ECS Inc
OSC XO 156.250MHZ LVDS SMD
ECX2-LMV-3CN-100.000-TR
ECX2-LMV-3CN-100.000-TR
ECS Inc
XTAL OSC XO 100.0000MHZ LVDS SMD
ECX2-LMV-3CN-125.000-TR
ECX2-LMV-3CN-125.000-TR
ECS Inc
XTAL OSC XO 125.0000MHZ LVDS SMD
ECX2-LMV-3CN-156.250-TR
ECX2-LMV-3CN-156.250-TR
ECS Inc
OSC XO 156.250MHZ LVDS SMD
ECX2-LMV-5CN-100.000-TR
ECX2-LMV-5CN-100.000-TR
ECS Inc
OSC XO 100.000MHZ LVDS SMD
ECX2-LMV-5CN-125.000-TR
ECX2-LMV-5CN-125.000-TR
ECS Inc
OSC XO 125.000MHZ LVDS SMD
ECX2-LMV-7CN-100.000-TR
ECX2-LMV-7CN-100.000-TR
ECS Inc
XTAL OSC XO 100.0000MHZ LVDS SMD
ECX2-LMV-7CN-125.000-TR
ECX2-LMV-7CN-125.000-TR
ECS Inc
XTAL OSC XO 125.0000MHZ LVDS SMD
ECX2-LMV-7CN-156.250-TR
ECX2-LMV-7CN-156.250-TR
ECS Inc
XTAL OSC XO 156.2500MHZ LVDS SMD
ECX2-LMV-7CN-200.000-TR
ECX2-LMV-7CN-200.000-TR
ECS Inc
XTAL OSC XO 200.0000MHZ LVDS SMD
ECXV-P37C2N-669.3125 Compare Parts
  • ECXV-P37C2N-669.3125 vs ECXV-P37C3N-155.520
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-96.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-880.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-807.703
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-806.400
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-804.310
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-775.0692
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-771.8127
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-76.800
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-742.4348
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-742.4347
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-739.3153
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-737.280
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-716.800
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-712.520
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-709.526
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-699.3266
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-693.483
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-669.3265
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-644.5313
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-644.53125
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-644.5312
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-64.152
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-622.080
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-622.08
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-62.208
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-56.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-500.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-491.520
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-448.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-433.333333
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-400.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-32.768
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-311.040
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-250.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-25.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-240.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-24.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-224.000
  • ECXV-P37C2N-669.3125 vs ECXV-P37C2N-200.000
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!