FH2700005
FH2700005
Active
Description:  CRYSTAL 27.0000MHZ 12PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2700005 Datasheet
History Price: $0.3333
In Stock: 32600
FH2700005 Specification
Specification
Part No
FH2700005
Category
Crystals
Manufacturer
Diodes Inc
Series
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
27 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
12pF
Operating Mode
80 Ohms
Operating Temperature
Fundamental
Ratings
-20℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
FH2700005 PDF Datasheet
FH2700005 Related Parts
FH2000021
FH2000021
Diodes Inc
CRYSTAL 20.0000MHZ 20PF SMD
FH2000022
FH2000022
Diodes Inc
CRYSTAL 20.0000MHZ 16PF SMD
FH2000023
FH2000023
Diodes Inc
CRYSTAL 20.0000MHZ 16PF SMD
FH2000025
FH2000025
Diodes Inc
CRYSTAL 20.0000MHZ 16PF SMD
FH2000037
FH2000037
Diodes Inc
CRYSTAL 20.0000MHZ 10PF SMD
FH2000039
FH2000039
Diodes Inc
CRYSTAL 20.0000MHZ 8PF SMD
FH2000041
FH2000041
Diodes Inc
CRYSTAL 20.0000MHZ 18PF SMD
FH2000046
FH2000046
Diodes Inc
CRYSTAL 20.0000MHZ 16PF SMD
FH2000048
FH2000048
Diodes Inc
CRYSTAL 20.0000MHZ 8PF SMD
FH2000051Q
FH2000051Q
Diodes Inc
CRYSTAL 20.0000MHZ 16PF SMD
FH2000056Q
FH2000056Q
Diodes Inc
CRYSTAL 20.0000MHZ 12PF SMD
FH2000058
FH2000058
Diodes Inc
CRYSTAL 20.0000MHZ 16PF SMD
FH2700005 Compare Parts
  • FH2700005 vs FH2860003
  • FH2700005 vs FH2710010
  • FH2700005 vs FH2710006
  • FH2700005 vs FH2710003
  • FH2700005 vs FH2710002
  • FH2700005 vs FH2700035Z
  • FH2700005 vs FH2700033Q
  • FH2700005 vs FH2700032Q
  • FH2700005 vs FH2700030
  • FH2700005 vs FH2700029
  • FH2700005 vs FH2700021Q
  • FH2700005 vs FH2700019Z
  • FH2700005 vs FH2700019
  • FH2700005 vs FH2700018Z
  • FH2700005 vs FH2700018
  • FH2700005 vs FH2700013
  • FH2700005 vs FH2700002
  • FH2700005 vs FH2600064Q
  • FH2700005 vs FH2600047
  • FH2700005 vs FH2600037Q
  • FH2700005 vs FH2600027Z
  • FH2700005 vs FH2600022
  • FH2700005 vs FH2600021
  • FH2700005 vs FH2600015
  • FH2700005 vs FH2600005
  • FH2700005 vs FH2500102
  • FH2700005 vs FH2500083
  • FH2700005 vs FH2500081Q
  • FH2700005 vs FH2500073Q
  • FH2700005 vs FH2500068Q
  • FH2700005 vs FH2500060Q
  • FH2700005 vs FH2500043
  • FH2700005 vs FH2500038
  • FH2700005 vs FH2500037
  • FH2700005 vs FH2500036
  • FH2700005 vs FH2500035
  • FH2700005 vs FH2500033
  • FH2700005 vs FH2500031
  • FH2700005 vs FH2500030
  • FH2700005 vs FH2500016
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description