Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics VOR1142B4
VOR1142B4
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 140MA 0-400V
Manufacturer:
Vishay Optoelectronics
Datasheet:
VOR1142B4 Datasheet
History Price: $1.7
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VOR1142B4 vs VOR1142B6
Part No
VOR1142B4
VOR1142B6
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
VOR1142
VOR1142
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
140 mA
140 mA
Termination Style
27 Ohms
27 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)