Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom UPD2415TPF
UPD2415TPF
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 15A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
UPD2415TPF Datasheet
History Price: $115.67
In Stock: 10700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPD2415TPF vs UPD2425F
Part No
UPD2415TPF
UPD2425F
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
UPD24TP
UPD24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4.5 ~ 8VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
15 A
25 A
Termination Style
-
-
Package / Case
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
Module
Module